location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 7450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4039221
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A3 25 ppm
  • - Maximum duty cycle: 120000 pages per month
  • - Internal memory: 256 MB 733 MHz
Long product name Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3 :
The long product name of Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magicolor 7450 25ppm 600x600 733Mhz A3
More>>>
Short summary description Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3:
This short summary of the Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 7450, Colour, 600 x 600 DPI, A3, 25 ppm, Network ready

Long summary description Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3:
This is an auto-generated long summary of Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 7450. Colour. Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 25 ppm. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:22:16
Uk has collected 6 expert reviews for Konica Minolta Magicolor 7450 Colour 600 x 600 DPI A3 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2016-11-15 01:22:15
Konica Minolta claims a print speed of 25 A4 pages per minute (ppm), or 13ppm for A3, with ten seconds for the first page to appear. It’s possible to achieve these times if making multiple copies of fairly basic documents but anything with even mode...
Good Excellent text and graphics reproduction for a laser printer in this class...
Bad It can be quite noisy, not as fast as expected, auto settings on paper trays are best ignored...
Bottom line This is a solidly built machine that looks capable of taking years of abuse, and is ideal for documents and content proofing. It’s not going to rival inkjet printers for photographs, but picture quality is better than many comparable laser printers...
80%
digitalartsonline.co.uk
Updated:
2016-11-15 01:22:15
For a model focused on high-quality graphics, Konica Minolta’s latest laser printer is incredibly ugly. We don’t expect laser printers to have the same aesthetics as Apple hardware, but the Magicolor 7450 looks like a 1970s Soviet housing proj...
80%
expertreviews.co.uk
Updated:
2016-11-15 01:22:15
Konica Minoltas new magicolor 7450 is an imposing beast, theres no denying it. Although, for what it delivers - namely A3+ as well as A4 colour PostScript printing - it isnt exceptionally large. It is also worth noting that it isnt exactly cheap ei...
80%
pcmag.com
Updated:
2016-11-15 01:22:15
Laser printers have lots of advantages over ink jets—speed, a cheaper cost per page, and no nozzles to clog, to name three. But no one has ever accused them of matching ink jets for photo quality. While the Konica Minolta magicolor 7450 ($2,999 dire...
Good Photo output close to true photo quality. Handles paper sizes up to 12.25 by 47.24 inches. Fast photo printing.
Bad Text quality a bit low for a laser, though good enough for most business needs.
Bottom line The Konica Minolta magicolor 7450 comes up a touch short on text quality, but prints darn good photos for a laser...
80%
informationweek.com
Updated:
2016-11-15 01:22:15
Because of the wide range of price points, most, if not all offices now use color laser printers. Not too long ago, the smallest of offices could afford only inkjet printers when they needed color output. But today almost every vendor offers a color la...
0%