location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C9100DPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C565011BU
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - A3 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 600 MHz
Warranty: 1 year on-site
Long product name Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3 :
The long product name of Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, 24ppm Col/Mono, Duplex, PS3, 256MB, 150 sheet MP tray, 500 Sheet tray, 10/100BaseTX
More>>>
Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3:
The official description of Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable, high performance A3 printer for large workgroups
Ideal for demanding high volume environments (up to 80,000 pages a month) the Epson AcuLaser C9100 series prints on a wide range of media up to 216gsm and has a large paper capacity with options for up to 5 trays (2150 sheets).

Economical to run with genuine AcuBrite toners
The Epson AcuLaser 9100 series produces colour documents with a speed of 24ppm and low running costs (equivalent to a mono laser printer). With years of research behind them, AcuBrite toners are not only cost effective but also produce exceptionally high print quality, so you can be confident of achieving stable, uniform coverage and bright natural colours.

Versatile media handling options
The duplex printing option allows you to produce professional double sided documents, saving both time and paper. The Epson AcuLaser C9100 is also capable of printing banners up to 1.2m long and an optional banner tray is available to aid producing them on a regular basis.

Supports all common language emulations
Integrates easily with all your applications - ESC/PageTM Colour, ESC/Page, PCL5e, Epson GL/2, ESC/P2TM, FX, IBM Mode I239X and optional Adobe PostScript 3, PCL5c.

Manage printers over the network
Optimise your printing environment with EpsonNet WebManager which instantly identifies every printer on your network and offers a host of practical features including usage statistics and consumables status. Keep printing costs under control with EpsonNet JobTracker which monitors activity and allocates printing resource in the most efficient way. For additional printing security an optional hard disk drive ensures job confidentiality.

Short summary description Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3:
This short summary of the Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C9100DPS, Laser, Colour, 2400 x 2400 DPI, A3, 24 ppm, Duplex printing

Long summary description Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3:
This is an auto-generated long summary of Epson AcuLaser C9100DPS Colour 2400 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Epson AcuLaser C9100DPS. Print technology: Laser, Colour. Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (black, normal quality, A3)
13 ppm
Print speed (colour, normal quality, A3)
13 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
12 s
Economical printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2150 sheets
Maximum output capacity
650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
DL
Multi-Purpose Tray media weight
60 - 216 g/m²
Media weight (tray 1)
60 - 216 g/m2
Network
Network ready
Yes
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Management protocols
Microsoft Network: NetBIOS over TCP/IP, NetBIOS over NetBEUI; Netware - Operating mode: Standby (factory default), NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
25 dB
Power
Power consumption (standby)
75 W
Power consumption (off)
10 W
Operational conditions
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
59 kg
Dimensions (WxDxH)
678 x 631 x 473 mm
Other features
Maximum operating temperature range (T-T)
10 - 32 °C
Power supply type
220 - 240V ± 10% / 50 - 60Hz ±3Hz / 5A
Mac compatibility
Yes
Custom media sizes
182 x 98mm - 304.8 x 1200mm
Standard media sizes
A3, B4, A4, B5, A5, Ledger, GLG, LG, LT, EXE, C6, DL, COM10, MON, Custom: From 182 x 98mm to 304.8 x 1200mm
Memory upgrade
1 GB
Recommended media weight
60 - 216 g/m²
Colour printing technology
Laser Single Pass
Standard input trays
MPT + PC
Networking features
EpsonNet 10/100 Base Tx Ethernet interface. Type-B interface, Yes
Power supply
1100 W
Toner cartridge
Black, Cyan, Magenta, Yellow
Power consumption (active)
374 W
Safety
Low Voltage Directive 73/23/EEC EN 60950, EN60825-1, CD Directive, Nordic Agency Approvals
Compatible operating systems
Microsoft Windows 95/98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 8.1 or later, 9.X and OSX
Country Distributor
United Kingdom 1 distributor(s)