location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WS1210H calculator Display Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS1210H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4098A007
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:24:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon WS1210H calculator Display Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Black
  • - 12 digits
  • - LR54
Long product name Canon WS1210H calculator Display Black :
The long product name of Canon WS1210H calculator Display Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Calculator WS1210H 12digits Adjustable tilting display+
More>>>
Canon WS1210H calculator Display Black:
The official description of Canon WS1210H calculator Display Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WS-1210H is a 12-digit desktop display calculator with a large adjustable tilt display and a stable stroke keyboard.

Short summary description Canon WS1210H calculator Display Black:
This short summary of the Canon WS1210H calculator Display Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WS1210H, Display, 12 digits, Black

Long summary description Canon WS1210H calculator Display Black:
This is an auto-generated long summary of Canon WS1210H calculator Display Black based on the first three specs of the first five spec groups.

Canon WS1210H. Type: Display. Digits: 12 digits. Product colour: Black

Design
Type *
Display
Product colour *
Black
Display
Display size (HxV)
103 x 24 mm
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
12 digits
Memory
Memory type
1 + GT
Power
Battery type
LR54
Weight & dimensions
Weight
234 g
Dimensions (WxDxH)
208 x 157.5 x 30 mm
Brand Image Product code Product Stock Price from
Canon Bubble Jet Printing BP37-DTS calculator Display Grey Canon Bubble Jet Printing BP37-DTS calculator Display Grey
(show image)
8011A001 Bubble Jet Printing Calculator BP37-DTS 0.00
(excl. VAT)
0 (incl. VAT)