location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH5570/DI/1GD3(LP)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAH5570/DI/1GD3(LP)
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD5570 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 1600 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3 :
The long product name of ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH5570/DI/1GD3(LP) - ATI Radeon HD 5570, PCI Express 2.1, DDR3 1G, 128-bit, 2560 x 1600, D-Sub, DVI-I, HDMI, Low Profile
More>>>
ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3:
The official description of ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigantic 1GB DDR3 memory on board

ASUS exclusive Dust-Proof Fan can dissipate heat efficiently while expending lifespan by 25%

Full DirectX 11, users can enjoy amazing gaming performance and image quality with stunning 3D visual effects, realistic lighting and lifelike imagery

Low profile design with low profile bracket bundled could fit end user’s demand of mini pc

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

ATI RADEON® HD5570 GPU

PCI Express 2.1 support

Support Windows 7 which mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience

Unified Video Decoder2 (UVD2) for Blu-ray™ and HD DVD enjoyment at full 1080p display resolution

Full support for Microsoft DirectX11 and Shader Model 5.0 enables stunning and complex special effects

OpenGL®3.2 support

Full HD Support:
let you get smooth, high quality HD video playback at full HD 1080p from most pc or free up the CPU

Short summary description ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3:
This short summary of the ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH5570/DI/1GD3(LP), Radeon HD5570, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3:
This is an auto-generated long summary of ASUS EAH5570/DI/1GD3(LP) graphics card AMD Radeon HD5570 1 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS EAH5570/DI/1GD3(LP). Graphics processor family: AMD, Graphics processor: Radeon HD5570, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD5570
Processor frequency *
650 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1600 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
3.2
HDCP
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Other features
Mac compatibility
No
HDMI
Yes