Avery logo

Avery L4732REV-25 printer label White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36712
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Avery L4732REV-25 printer label White:

Avery L4732REV-25, White, A4, Paper, Laser/Inkjet, Removable, FSC Mix Credit

Long summary description Avery L4732REV-25 printer label White:

Avery L4732REV-25. Product colour: White, Format: A4, Material: Paper. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 3.56 cm, Label height: 1.69 cm, Sheet width: 21 cm. Labels per pack: 2400 pc(s), Media sheets per package: 80 sheets, Labels per sheet: 30 pc(s). Media size (1 slide): A4

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.