Epson logo

Epson Perfection 4490 Photo

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124886
Info modified on:
18 Jan 2024, 17:35:49
Long product name Epson Perfection 4490 Photo:

Perfection 4490 4800x9600dpi USB A4

Epson Perfection 4490 Photo:

You can be confident of retaining even the finest details from your originals with the Epson Perfection 4490 Photo. At 4800 x 9600dpi optical resolution and 48 bit colour, it's not only a professional colour scanner, it's also easy to use. Just four buttons control the process: Start, Copy, Scan to email and Scan to pdf.

In addition to standard 35mm filmstrips and mounted slides, the built-in film adapter also supports medium format (up to 6 x 12cm), negative and positive film.

The Epson Perfection 4490 Photo comes with all you need to restore old film and photos. During the scanning process DIGITAL ICE Technology automatically removes scratches, tears and dust from old or damaged film. An advanced software package including Adobe® Photoshop® Elements 3.0 and Epson Creativity Suite gives you total control over the enhancement and editing of your scans.

Short summary description Epson Perfection 4490 Photo:

Epson Perfection 4490 Photo, 216 x 297 mm, 48 bit, 3.5 sec/page, Flatbed scanner, CCD, USB 2.0

Long summary description Epson Perfection 4490 Photo:

Epson Perfection 4490 Photo. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 3.5 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Weight: 4 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.