location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH562EEBL
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Colour ink page yield: 165 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The long product name of HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

301 Tri-colour Ink Cartridge
More>>>
HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official description of HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 301 Tri-colour Ink Cartridges are designed to deliver user-friendly features, including technology that lets you finish printing a critical job even when you’re low on a specific ink. Easily print vivid colour documents, reports and letters.
- Print vivid colour documents and images that stand out. Archive documents that maintain text and colour quality for decades without fading using Original HP inks. Get enhanced image quality using papers with the ColorLok symbol.
- Get user-friendly features and great value. Easily monitor ink levels and finish critical print jobs when you’re low on a specific ink. And it’s easy to choose the Original HP ink cartridge tailored to fit your printing needs.
- Count on Original HP ink cartridges for consistent, reliable performance. Each Original HP ink cartridge is brand new, for a superior printing experience. HP Planet Partners makes it convenient to recycle your ink cartridge.

Short summary description HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 301, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), 165 pages

Long summary description HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 301. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 165 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Tri-color
Compatibility *
Deskjet 1050 Deskjet 2050 Deskjet 2050s
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
165 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Features
Brand compatibility *
HP
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Packaging data
Package width
113 mm
Package depth
37 mm
Package height
115 mm
Package weight
60 g
Other features
Ink drop
2.3 pl, 8.5 pl
Brand Image Product code Product Stock Price from
MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10043UK 10043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10042UK ink cartridge 1 pc(s) Standard Yield Black MM 10042UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10042UK 10042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10043DK Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) ink cartridge 1 pc(s) Standard Yield
(show image)
10042DK Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)