location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4828FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4828FN-SE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 14.5 kg
Long product name Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4828FN - Laser, A4, 28ppm, 1200x1200 dpi, fax, duplex, USB 2.0, Ethernet
More>>>
Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile 5-in-one
Versatility is the key to these convenient 5-in-1 laser multifunction Printers. With all the functions you have asked for in one central device, you can print, copy, scan, fax and PC-fax conveniently and easily. The SCX-4828FN delivers high performance and maximum speed versatile enough for a professional workgroup.

Efficient duplex + ADF
Convenient features increase your daily office efficiency. The 30-sheet automatic document feeder saves time and speeds up copying and scanning, while giving you more control over the process.

Convenient direct USB
The ultimate modern convenience-direct USB. Now your employees can disconnect from the PC and freely print and scan at any SCX-4828FN series printer. Just connect a USB storage device and print the contents. Or scan and save directly to USB without needing a PC.

Intuitive simple & easy GUI
Get everyone at work onboard quickly with simple and easy to use GUI screens. Reduce training and troubleshooting time with simple intuitive menus and buttons. The IT department can keep the user manuals because no one will need to read them to be able to print, copy, scan and fax simply and quickly.

Fast FPOT
Everyone wants fast printouts, but if the first page out of the printer takes too long, waiting can be very stressful. The SCX-4824FN boasts a fast first page print time of 15.5 seconds in the sleep mode. That means that even if you are just printing one page, the results will be quick and stress free.

Innovative compact design
MFPs are convenient but take up a lot of space. The SCX-4824FN series features a compact design that will fit into any workspace. At 445 x 411 x 395mm, its neat size and sleek design give you the performance you need without the bulk.

Short summary description Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4828FN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4828FN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
28 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
E-mail, File, USB
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
220 pages
Fax memory
4 MB
Fax broadcasting
209 locations
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
301 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
384 MB
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Weight & dimensions
Weight
14.5 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
445.2 x 410.5 x 395.3 mm
Emulations
PCL5e, PCL6, PostScript 3
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:29:47
Uk has collected 1 expert review for Samsung SCX-4828FN Laser A4 1200 x 1200 DPI 28 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
computershopper.com
Updated:
2013-02-14 08:29:47
Choosing a printer is like sculpting a statue from a block of stone: You chip away everything that isn’t needed until you find what you’re searching for. It’s mostly a process of elimination. Need optimal print quality for text? Eliminate the...
Good Low cost per page; speedy; built-in duplexer, document feeder; can print from (or send scans to) USB drives; rated for up to 50,000 pages per month...
Bad Small, non-backlit display; onboard menus hard to navigate; lacks Wi-Fi...
Bottom line A few usability quibbles aside, the SCX-4828FN is a solid workhorse multifunction laser printer for a small business or workgroup...
83%