location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series 32PFL5606H/60 TV 81.3 cm (32") Full HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL5606H/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL5606H/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581576288
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 5000 series 32PFL5606H/60 TV 81.3 cm (32") Full HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 81.3 cm (32") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 2 ms PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 200 x 200 mm
  • - 49 W
More>>>
Short summary description Philips 5000 series 32PFL5606H/60 TV 81.3 cm (32") Full HD Black 400 cd/m²:
This short summary of the Philips 5000 series 32PFL5606H/60 TV 81.3 cm (32") Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series 32PFL5606H/60, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 5000 series 32PFL5606H/60 TV 81.3 cm (32") Full HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 5000 series 32PFL5606H/60 TV 81.3 cm (32") Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 5000 series 32PFL5606H/60. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, Zoom
Display brightness *
400 cd/m²
Response time
2 ms
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
81 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Operating system installed *
Not supported
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Rollable display
No
Performance
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Smart-text
Audio formats supported
MP3
Image formats supported
JPEG
Video compression formats
AVC, H.264, MPEG1, MPEG2, MPEG4
Picture processing technology
Philips Pixel Plus HD
High Dynamic Range (HDR) supported *
No
Ports & interfaces
Mobile High-Definition Link (MHL)
No
PC in (D-Sub) *
Yes
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
ECO mode
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, USB
Power
Power consumption (typical) *
49 W
Power consumption (off)
0.01 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
761 mm
Depth (with stand)
221 mm
Height (with stand)
525 mm
Weight (with stand)
9 kg
Width (without stand)
761 mm
Depth (without stand)
39.9 mm
Height (without stand)
473 mm
Weight (without stand)
6.1 kg
Packaging data
Package width
965 mm
Package depth
159 mm
Package height
590 mm
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
Annual energy consumption
72 kWh
Set width
76.1 cm
Presence of lead
Yes
Display resolution (numeric)
1920 pixels
USB ports quantity
1