location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P1610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:GBR-223100-011
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 22.6 cm (8.9") 1280 x 768 pixels
  • - Intel® Core™ Solo 1.2 GHz
  • - 80 GB
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion)
Warranty: 2 years.
Long product name Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB :
The long product name of Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P1610, Intel Core Solo U1400 (1.2GHz, 533MHz, 2MB), 1x 512MB, 80GB, 8.9" WXGA, 6-Cell Battery, WLAN, Bluetooth, Windows XP Professional Tablet PC Edition 2005
More>>>
Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB:
The official description of Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK P Series is a fully featured notebook and a powerful Tablet PC in one unit. Weighing less than 1 kg the LIFEBOOK P1610 is the perfect companion weather you are traveling by car, by train or by airplane. With optional embedded UMTS you don’t have to care about hotspots and you can get in touch with your business wherever you are. Reap the benefits of great mobility and high flexibility and enjoy envious views from everyone.

Short summary description Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB:
This short summary of the Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P1610, 22.6 cm (8.9"), 1280 x 768 pixels, 80 GB, 0.5 GB, 1.2 GHz, 1.2 kg

Long summary description Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P1610. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ Solo. Internal memory: 0.5 GB. Weight: 1.2 kg

Display
Display diagonal *
22.6 cm (8.9")
Display resolution *
1280 x 768 pixels
Processor
Processor family *
Intel® Core™ Solo
Processor frequency *
1.2 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory
1 GB
Storage
Internal storage capacity *
80 GB
Graphics
Maximum graphics card memory
224 MB
Audio
Built-in microphone
Yes
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
Ports & interfaces
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
6
Weight & dimensions
Width
232 mm
Depth
167 mm
Height
37 mm
Weight
1.2 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
232 x 167 x 37 mm
Networking features
Gigabit Ethernet
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
4200 RPM
Memory slots
1 Micro DIMM
Modem type
V.92
HDD interface
Ultra-ATA/100
Docking connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:17:49
Uk has collected 20 expert reviews for Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 22.6 cm (8.9") 0.5 GB and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Zdnet.com.au
Updated:
2014-01-03 13:17:49
The Fujitsu Lifebook P1610 Tablet PC is a pint-sized tablet notebook which can handle a full range of applications, albeit at less than stunning operational speeds. Test ProcedurePCMark2005, 3DMark06, Cinebench 9.5, and Sandra Pro provide us with our h...
Good One of the most usable and powerful ultraportables, Portable and compact, Excellent touch screen...
Bad Gets hot during operation, Typically small keyboard, Low battery life...
Bottom line Need a convertible tablet thats portable and works well? You cant go past Fujitsus nifty little P1610.
78%
zdnet.co.uk
Updated:
2014-01-03 13:17:49
Although the LifeBook P1610s screen is small, its keyboard cramped and it lacks an optical drive, this ultraportable convertible Tablet PC delivers much more than any UMPC of similar footprint and weight.
Good Small and lightweight, Integrated fingerprint reader, Passive touchscreen...
Bad Only two USB ports, Cramped keyboard, No integrated optical drive, Expensive...
Bottom line Although the LifeBook P1610s screen is small, its keyboard cramped and it lacks an optical drive, this ultraportable convertible Tablet PC delivers much more than any UMPC of similar footprint and weight...
75%
theregister.co.uk
Updated:
2014-01-03 13:17:49
Its built to be lightweight and portable, and though it may be petite on the outside its not short on the features front. The P1610 is also a tablet PC, so you can swing the screen around and fold it back down flat. With a size of just 23.2 x 16.7 x...
Bottom line While the P1610 isnt going to win any performance awards, its up to the job of everyday tasks. What it lacks in power it easily compensates for in portability. The keyboard is a little on the small side, but other than that its a very usable machin...
80%
techradar.com
Updated:
2014-01-03 13:17:49
Tablet PCs havent set the consumer world alight, but in business and education circuits theyve become something of a mainstay. After all, while the average person may not need to brainstorm or collaborate with others, Tablet PCs allow you to do this...
Good HSDPA support, Highly portable...
Bad Disappointing battery life, Only mid-range processing power...
Bottom line Tablet PCs havent set the consumer world alight, but in business and education circuits theyve become something of a mainstay. After all, while the average person may not need to brainstorm or collaborate with others, Tablet PCs allow you to do this...
80%
pocket-lint.com
Updated:
2014-01-03 13:17:49
Can Fujitsu Siemens make the Tablet PC useful?...
Good Small, light...
Bad Not that powerful, poor battery life...
Bottom line It’s the smallest Tablet PC to-date but that means compromises in performance and battery life have been made...
70%
goodgearguide.com.au
Updated:
2014-01-03 13:17:49
Its rare to find a notebook as versatile as the LifeBook P1610. There are certainly compromises to be made for its tiny frame and convertible design, but if blistering performance isnt essential, the P1610 is well worth a look.
Good Convertible form factor, compact, lightweight, fingerprint scanner...
Bad Cramped keyboard, poor battery life, squint-inducing resolution The Final Word Its rare to find a notebook as versatile as the LifeBook P1610. There are certainly compromises to be made for its tiny frame and convertible design, but if blistering perf...
Bottom line Its rare to find a notebook as versatile as the LifeBook P1610. There are certainly compromises to be made for its tiny frame and convertible design, but if blistering performance isnt essential, the P1610 is well worth a look.
70%
stuff.tv
Updated:
2014-04-10 01:37:33
From a distance the P1610 looks like a fairly standard Lifebook laptop. But get closer, and you suddenly realise it’s tiny. Not as small as some UMPCs, but with an 8.9inch touch-screen display that can be folded back through 180 degrees to make the...
Good Compact, but with a keyboard. Great twist screen. Good battery life...
Bad Lacks power for serious processing. Pricey...
Bottom line Its decent screen and usable keyboard gives the P1610 an edge over the UMPC clan, but it’s underpowered compared to other ultra-slim laptops...
80%
stuff.tv
Updated:
2014-01-03 13:17:49
From a distance the P1610 looks like a fairly standard Lifebook laptop. But get closer, and you suddenly realise it’s tiny. Not as small as some UMPCs, but with an 8.9inch touch-screen display that can be folded back through 180 degrees to make the...
Good Compact, but with a keyboard. Great twist screen. Good battery life...
Bad Lacks power for serious processing. Pricey...
Bottom line Its decent screen and usable keyboard gives the P1610 an edge over the UMPC clan, but it’s underpowered compared to other ultra-slim laptops...
80%
trustedreviews.com
Updated:
2014-01-03 13:17:49
Despite being around for what seems like an age, the Tablet PC format is still something of a niche product. Business users find a use for them, but consumers – not unreasonably – see the extra functionality as an expensive luxury. Another regular complai...
80%
slashgear.com
Updated:
2014-01-03 13:17:49
The ultraportable MacBook some were hoping for didn’t arrive at WWDC, so it seems a good time to look at options for the mobile user who prizes portability above all else. Fujitsu Siemens’ P1610, despite its age - it was announced in November...
0%
v3.co.uk
Updated:
2014-01-03 13:17:49
A truly portable tablet PC, but one thats dogged by poor battery life...
60%
Laptopmag.com
Updated:
2014-01-03 13:17:49
Proud road warriors arent used to having their mobile gear called "cute" by passersby. Yet that is exactly what we heard when we took the new Fujitsu LifeBook P1610 out for a spin. As with any super ultraportable, this itsy-bitsy Tablet makes some sac...
Good Very light and portable, Good performance, Usable Tablet functionality, Decent voice recording...
Bad Insecure lid latch, Resolution too high for the screen size, No touchpad...
80%
Country Distributor
United Kingdom 1 distributor(s)