Product Brochure/Datasheet
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Hot laminator
- - 800 mm/min
- - Built-in display
- - A2
- - Silver
Long product name GBC Heatseal Proseries 4500LM Laminator
:
Heatseal Proseries 4500LM Laminator
The long product name of GBC Heatseal Proseries 4500LM Laminator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Heatseal Proseries 4500LM Laminator
More>>>
Short summary description GBC Heatseal Proseries 4500LM Laminator:
This short summary of the GBC Heatseal Proseries 4500LM Laminator data-sheet is auto-generated and uses the product title and the first six key specs.
GBC Heatseal Proseries 4500LM Laminator, Hot laminator, 800 mm/min, A2, Pouch, 150 °C, Silver
Long summary description GBC Heatseal Proseries 4500LM Laminator:
This is an auto-generated long summary of GBC Heatseal Proseries 4500LM Laminator based on the first three specs of the first five spec groups.
GBC Heatseal Proseries 4500LM Laminator. Type: Hot laminator, Lamination speed: 800 mm/min, Format: A2. Package width: 455 mm, Package depth: 800 mm, Package height: 305 mm