location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T1592 Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1592 Cyan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T15924010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052883810905 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:07:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T1592 Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Colour ink page yield: 1200 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T1592 Cyan :
The long product name of Epson T1592 Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T1592 Cyan
More>>>
Epson T1592 Cyan:
The official description of Epson T1592 Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson UltraChrome Hi-Gloss2 Ink offers a high gloss finish and accurate, vibrant colour reproduction ideal for fine art, advanced amateurs and professional photographers.

•Avoidance of gloss differential due to the inclusion of gloss optimizer
•Higher stability on a variety of media
•Large colour gamut due to high density inks

Short summary description Epson T1592 Cyan:
This short summary of the Epson T1592 Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T1592 Cyan, Cyan, 17 ml, 1 pc(s), 1200 pages

Long summary description Epson T1592 Cyan:
This is an auto-generated long summary of Epson T1592 Cyan based on the first three specs of the first five spec groups.

Epson T1592 Cyan. Colour ink page yield: 1200 pages, Colour ink volume: 17 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Finish type
High-gloss
Compatibility *
- Epson Stylus Photo R2000
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
17 ml
Colour ink page yield *
1200 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
OEM code
C13T15924010
Country of origin
China
Packaging data
Package width
145 mm
Package depth
33 mm
Packaging data
Package height
120 mm
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
191 cm
Products per pallet
2400 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
191 cm
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
Epson T1599 Orange Epson T1599 Orange
(show image)
C13T15994010 T1599 Orange 0.00
(excl. VAT)
0 (incl. VAT)
Epson T1598 Matte Black Epson T1598 Matte Black
(show image)
C13T15984010 T1598 Matte Black 0.00
(excl. VAT)
0 (incl. VAT)
Epson T1597 Red Epson T1597 Red
(show image)
C13T15974010 T1597 Red 0.00
(excl. VAT)
0 (incl. VAT)
Epson T1594 Yellow Epson T1594 Yellow
(show image)
C13T15944010 T1594 Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Epson T1593 Magenta Epson T1593 Magenta
(show image)
C13T15934010 T1593 Magenta 0.00
(excl. VAT)
0 (incl. VAT)
Epson T1591 Photo Black Epson T1591 Photo Black
(show image)
C13T15914010 T1591 Photo Black 0.00
(excl. VAT)
0 (incl. VAT)
Epson T1590 Gloss Optimizer Epson T1590 Gloss Optimizer
(show image)
C13T15904010 T1590 Gloss Optimizer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)