location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX6050 MegaTank
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4470C008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292173482
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Mopria Print Service, Apple AirPrint, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.6 kg
Long product name Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi :
The long product name of Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 1200,DPI, 50 Sheets ADF, A4, 49 dB, 21W, 100-240V, 50/60Hz
More>>>
Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi:
The official description of Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon MAXIFY GX6050 Wireless 3-in-1 Refillable MegaTank Inkjet Printer

Big in features yet compact in size, the MAXIFY GX6050 MegaTank inkjet printer is the perfect fit for small and medium-sized businesses. This multifunctional printer handles all your office print needs at lightning-fast speeds for stress-free, high volume printing. Huge ink yields reduce the total cost of ownership, with pigment-based inks delivering stand-out business documents with marker and friction resistance. Flexible media options allow you to even print on envelopes or create banners up to 1.2 metres in length. Add in Wi-Fi and Ethernet connectivity, plus features like a 50-sheet ADF, a 350-sheet paper capacity and a user-replaceable maintenance cartridge to minimise downtime, and you can drive your business forward.

Benefits

- Huge page yields – 14,000 A4 pages from a full set of colour ink bottles or up to 6,000 pages from a black ink bottle – that keep printing costs down
- Fast speeds of 24 ipm in black and 15.5 ipm in colour to keep your business on the move
- Enjoy outstanding quality with 4 pigment-based inks that produce highly resistant pin-sharp print detail
- Minimise downtime with large capacity ink tanks, a paper supply of up to 350 sheets and a user-replaceable maintenance cartridge
- Take a responsible approach with energy efficient inkjet printing and high-yield ink bottles
- Switch to Economy mode and print up to 1.5 times more pages for even greater savings
- Print on various media such as window envelopes, labels, glossy paper, magnetic sheets or even banners up to 1.2 m in length
- Make light work of busy schedules with a 50-sheet simplex (one-sided) auto document feeder for efficient scanning and copying of documents, and double sided printing to save on paper cost and time
- Effortless user experience with smartphone printing, a 6.9 cm LCD touch screen, Wi-Fi (2.4 Ghz and 5 Ghz bands), and Ethernet connectivity, plus scan directly to your smartphone, USB or email to further reduce downtime
- Compatible with Windows, ChromeOS and Mac OS

Short summary description Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi:
This short summary of the Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY GX6050 MegaTank, Inkjet, Colour printing, 600 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY GX6050 MegaTank Inkjet A4 600 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY GX6050 MegaTank. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Borderless printing
Yes
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Features
Maximum duty cycle *
45000 pages per month
Duplex functions *
Print
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Replacement cartridges
GI-56, MC-G01
Input & output capacity
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 1200 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
Com-10, DL
Borderless printing media sizes
10x15, 13x18, 20x25, A4
Paper tray media weight
64 - 275 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Network
Mobile printing technologies
Mopria Print Service, Apple AirPrint, PIXMA Cloud Link
Performance
Sound pressure level (printing)
49 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Control type
Buttons, Touch
Power
Power consumption (average operating)
21 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.15 Catalina
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Mobile operating systems supported
Android, iOS, iPadOS
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
399 mm
Depth
645 mm
Height
327 mm
Weight
11.6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
14000 pages
Cables included
AC
Bundled software
Printer Driver IJ Printer Assistant Tool Easy-PhotoPrint Editor (download)
Logistics data
Harmonized System (HS) code
84433100
Other features
Recommended system requirements
Windows: 1.5GB or more Note: for bundled software installation. The necessary amount of hard disk space required.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)