location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 28mm f/2.8 SLR Wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 28mm f/2.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2505A011 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 28mm f/2.8 SLR Wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Wide lens Black
  • - Lens structure (elements/groups): 5/5
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.3 m
Long product name Canon EF 28mm f/2.8 SLR Wide lens Black :
The long product name of Canon EF 28mm f/2.8 SLR Wide lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 28mm f/2.8
More>>>
Canon EF 28mm f/2.8 SLR Wide lens Black:
The official description of Canon EF 28mm f/2.8 SLR Wide lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly portable wide-angle lens with a good price-to-performance ratio.
Its light weight of 185g makes it ideal as your standard wide-angle lens.
The high-precision aspherical lens minimizes distortion and other aberrations for sharp images with high contrast.
- Focal length and maximum aperture: 28 mm 1:2.8.
- Lens construction: 5 elements in 5 groups.
- Diagonal angle of view: 75°.
- Focus adjustment: Overall linear extension system with AFD.
- Closest focusing distance: 0.3m / 1ft.
- Filter size: 52mm.

Short summary description Canon EF 28mm f/2.8 SLR Wide lens Black:
This short summary of the Canon EF 28mm f/2.8 SLR Wide lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 28mm f/2.8, Wide lens, 5/5, Canon EF

Long summary description Canon EF 28mm f/2.8 SLR Wide lens Black:
This is an auto-generated long summary of Canon EF 28mm f/2.8 SLR Wide lens Black based on the first three specs of the first five spec groups.

Canon EF 28mm f/2.8. Component for: SLR, Lens structure (elements/groups): 5/5, Lens type: Wide lens. AF actuator: AFD. Product colour: Black. Diameter: 6.74 cm, Filter size: 5.2 cm, Length: 42.5 mm. Magnification: 0.13x

Lens system
Component for *
SLR
Lens type *
Wide lens
Lens structure (elements/groups) *
5/5
Lens viewing angle, horizontal
65°
Lens viewing angle, vertical
46°
Fixed focal length
2.8 cm
Lens viewing angle, diagonal
75°
Number of diaphragm blades
5
Closest focusing distance *
0.3 m
Maximum aperture number *
22
Lens system
Lens mount interface *
Canon EF
Performance
AF actuator
AFD
Design
Product colour
Black
Weight & dimensions
Length
42.5 mm
Weight
185 g
Diameter *
6.74 cm
Filter size *
5.2 cm
Other features
Magnification
0.13x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:40:23
Uk has collected 3 expert reviews for Canon EF 28mm f/2.8 SLR Wide lens Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
Slrgear.com
Updated:
2011-09-25 21:40:23
(From Canon lens literature) Highly portable wide-angle lens with a good price-to-performance ratio. Its light weight of 6.5 oz. (185g) makes it ideal as your standard wide-angle lens. The high-precision aspherical lens minimizes distortion and other a...
0%
photozone.de
Updated:
2011-09-25 21:40:23
The Canon EF 28mm f/2.8 completes the local tests of the classic Canon wide angle fix-focals. The lens was first released in 1987 so it is as old as the EOS system itself. On APS-C DSLRs the field-of-view is equivalent to 45mm so it can almost be cons...
Bottom line The Canon EF 28mm f/2.8 may not be the most attractive lens on the market but it is still interesting nonetheless. It is very affordable in combination with a pretty impressive optical performance (except CAs) and quite decent mechanics. However, it f...
0%
Slrgear.com
Updated:
2014-11-05 01:14:28
Prior to beginning this site and seeing just how lenses really performed on an objective basis, we were inclined to believe that the claims of the prime-lens snobs were more smoke than fire. Now though, as we're seeing the results of more and more rigorou...
66%
The-digital-picture.com
Updated:
2014-11-05 01:14:28
The Canon EF 28mm f/2.8 Lens is both light on weight and light on your wallet. Measuring 1.7" long and weighing .41 lbs qualifies this less for the tiny lens classification. I found the Canon EF 28mm f/2.8 Lens to be similar to the Canon EF 24mm f/2.8...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)