Epson logo

Epson ClearProof® Thin Film 17" x 30.5m (for SP WT7900)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126502
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson ClearProof® Thin Film 17" x 30.5m (for SP WT7900):

C13S042407 - ClearProof Thin Film, 17" x 30.5 m

Epson ClearProof® Thin Film 17" x 30.5m (for SP WT7900):

ClearProof Thin Film 17" x 30.5m

Short summary description Epson ClearProof® Thin Film 17" x 30.5m (for SP WT7900):

Epson ClearProof® Thin Film 17" x 30.5m (for SP WT7900), 155 mm, 520 mm, 155 mm, 3 kg, 43.1 cm, Japan

Long summary description Epson ClearProof® Thin Film 17" x 30.5m (for SP WT7900):

Epson ClearProof® Thin Film 17" x 30.5m (for SP WT7900). Package width: 155 mm, Package depth: 520 mm, Package height: 155 mm. Roll width: 43.1 cm, Country of origin: Japan, Roll length: 30.5 m

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.