location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 82773 DisplayPort cable 5 m Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82773
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82773 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619827732
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeLOCK 82773 DisplayPort cable 5 m Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - DisplayPort Male
  • - DisplayPort Male
  • - 17.28 Gbit/s
  • - Anthracite
Warranty:
Long product name DeLOCK 82773 DisplayPort cable 5 m Anthracite :
The long product name of DeLOCK 82773 DisplayPort cable 5 m Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28 AWG, 20-pin, male-male, 5m
More>>>
Short summary description DeLOCK 82773 DisplayPort cable 5 m Anthracite:
This short summary of the DeLOCK 82773 DisplayPort cable 5 m Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 82773, 5 m, DisplayPort, DisplayPort, Male, Male, Anthracite

Long summary description DeLOCK 82773 DisplayPort cable 5 m Anthracite:
This is an auto-generated long summary of DeLOCK 82773 DisplayPort cable 5 m Anthracite based on the first three specs of the first five spec groups.

DeLOCK 82773. Cable length: 5 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Supported resolutions: 4096 x 2560

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK mini DP/DP 1.2 2 m Mini DisplayPort DisplayPort Black
(show image)
82438 mini DP/DP 1.2 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Cable Displayport 3m male - male Gold Black
(show image)
82424 Cable Displayport 3m male - male Gold 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m Black
(show image)
82423 Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)