location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ellipse ECO 1600 USB FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL1600USBFR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3553340621611
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standby (Offline)
  • - 1.6 kVA 1000 W
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 3 years
Long product name Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s) :
The long product name of Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ellipse ECO 1600 USB FR
More>>>
Short summary description Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s):
This short summary of the Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Ellipse ECO 1600 USB FR, Standby (Offline), 1.6 kVA, 1000 W, 161 V, 284 V, 50/60 Hz

Long summary description Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s):
This is an auto-generated long summary of Eaton Ellipse ECO 1600 USB FR uninterruptible power supply (UPS) Standby (Offline) 1.6 kVA 1000 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton Ellipse ECO 1600 USB FR. UPS topology: Standby (Offline), Output power capacity: 1.6 kVA, Output power: 1000 W. AC outlet types: Type E, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 11 min. Form factor: Tower, Product colour: Black, Rack capacity: 2U. Width: 81 mm, Depth: 312 mm, Height: 305 mm

Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Polska 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)