location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi 16 in 1 Ratchet Screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi 16 in 1 Ratchet Screwdriver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4779GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177726361
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:48:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi 16 in 1 Ratchet Screwdriver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-speed precision ratchet
  • - Magnetic batch magazine
  • - S2 steel double head bit
  • - Cutaway handle design
Long product name Xiaomi Mi 16 in 1 Ratchet Screwdriver :
The long product name of Xiaomi Mi 16 in 1 Ratchet Screwdriver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mi 16 in 1 Ratchet Screwdriver
More>>>
Short summary description Xiaomi Mi 16 in 1 Ratchet Screwdriver:
This short summary of the Xiaomi Mi 16 in 1 Ratchet Screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Mi 16 in 1 Ratchet Screwdriver, 34 mm, 144 mm, 34 mm, 230 g

Long summary description Xiaomi Mi 16 in 1 Ratchet Screwdriver:
This is an auto-generated long summary of Xiaomi Mi 16 in 1 Ratchet Screwdriver based on the first three specs of the first five spec groups.

Xiaomi Mi 16 in 1 Ratchet Screwdriver. Width: 34 mm, Length: 144 mm, Height: 34 mm

High torque ratchet with  3 settings Improved work efficiency
High torque ratchet with 3 settings Improved work efficiency

The ratchet lets you rotate continuously in one direction without having to frequently change your grip. Capable of delivering torque up to 20 N⋅m, the ratchet is robust, durable, labor-saving and efficient.

45-tooth high precision ratchet Smooth operation
45-tooth high precision ratchet Smooth operation

Featuring an all aluminium shell and 45-tooth precision gear, the ratchet rotates more smoothly for greater ease of operation and a better overall experience.

Detachable pop-up magazine
Detachable pop-up magazine

Magnetic bit storage container makes it easy to take out and return bits
The detachable pop-up magazine with internal magnets is designed to save space and holds 8 double-ended bits. The magazine can be completely detached from the main body, making it more convenient to take out and change the bits at any time.

16 screwdriver bit types Detachable extension rod
16 screwdriver bit types Detachable extension rod

Bits are made from high-quality S2 alloy steel with a hardness of up to 60 HRC. The 8 double-ended bits cover 16 common bit types, which together with the 110-mm detachable extension rod suit most home use scenarios.

Faceted handle designed for a comfortable grip
Faceted handle designed for a comfortable grip

The comfortable faceted handle fits the shape of your hand and allows for easy application of force without hurting your hand. At the same time, the screw driver sits stably on any level surface and will not roll away.

Two-color injection moulding process
Two-color injection moulding process

The handle grip is made of two high strength materials, nylon + fiberglass, and coated with flexible TPE rubber, making it non-slip, non-stick, and comfortable to hold.

Country Distributor
España 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)