location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Dynadock U10 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynadock U10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3575E-2PRP
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:58:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Toshiba Dynadock U10 Black, Silver :
The long product name of Toshiba Dynadock U10 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dynadock U10, USB Port Replicator, 490g, Silver/Black
More>>>
Short summary description Toshiba Dynadock U10 Black, Silver:
This short summary of the Toshiba Dynadock U10 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Dynadock U10, Black, Silver, 42 mm, 77 mm, 234 mm, USB, Windows XP: Home edition SP2/SP3, Professional edition SP2/SP3, 32-bit edition (not supporting...

Long summary description Toshiba Dynadock U10 Black, Silver:
This is an auto-generated long summary of Toshiba Dynadock U10 Black, Silver based on the first three specs of the first five spec groups.

Toshiba Dynadock U10. Product colour: Black, Silver. Width: 42 mm, Depth: 77 mm, Height: 234 mm. Interface: USB, Compatible operating systems: Windows XP: Home edition SP2/SP3, Professional edition SP2/SP3, 32-bit edition (not supporting...

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 12:17:50
Uk has collected 2 expert reviews for Toshiba Dynadock U10 Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2012-03-08 12:17:48
DisplayLink is a popular technology at TrustedReviews. For those that don't recall, it's that nifty tech which allows you to drive a monitor from just a humble USB port, opening a world of simple, multi-monitor productivity to devices (specifica...
80%
Country Distributor
United Kingdom 1 distributor(s)