location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCK:GBH-T730-81GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Silver
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels LED backlight 16:10
  • - 2 GB 1066 MHz 1 x 2 GB
  • - DVD Super Multi
  • - Intel® HD Graphics
  • - 10,100,1000 Mbit/s 3G
  • - Lithium-Ion (Li-Ion) 7 h 80 W
  • - Windows 7 Professional 32-bit
Long product name Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK T730, Intel Core i3-380M (2.53GHz, 3MB, 2.5GT/s), 30.7cm (12.1") TFT dual digitizer, Anti-glare touchscreen 1280x800pixel LCD, GB (1x 2GB) DDR3 1066MHz PC3-8500 SO DIMM RAM, 320GB SATA 5400rpm 2.5" S.M.A.R.T. HDD, DVD Super Multi, 3G, Gigabit Ethernet, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES LIFEBOOK T730
The LIFEBOOK T730 is a 12.1-inch Tablet PC that supports the new multiple touch technology. With the dual digitizer this multifunctional device accepts input either with a pen or with your fingers, just as occasion demands. Or you can use it as a normale notebooks and work with the keyboard. With the modular bay and the port replicator this device answers all questions concerning mobile flexibility.

MULTIPLE TOUCH
Multiple touch is the capability to operate on the touch-screen with more than only one finger at the same time. Double-tap, scroll, zoom, rotate – with your fingers directly on the display.

HIGHEST SECURITY
Protect your most valuable asset – your data with features like Advanced Theft Protection or the fingerprint sensor. Protect your device with hardware security like the Kensington Lock. Security solutions made by Fujitsu.

AMBIENT LIGHT SENSOR
The ambient light sensor, a light-sensitive sensor, automatically adjusts the brightness of the LED display according to the ambient light conditions of the current user-environment. This helps you to save battery power and thus enjoy a longer battery runtime.

MICROSOFT® TOUCH PACK FOR WINDOWS® 7
This Touch Pack offers you a collection of games and programs that you interact with using your fingers.

Short summary description Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T730, Intel® Core™ i3, 2.53 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T730. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:41:02
Uk has collected 7 expert reviews for Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-380M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 07:41:02
Fujitsu's T730 updates a long line of convertible Tablet PCs from the company. This latest model allows you to choose a version incorporating GPS, something that is still quite rare in standard notebooks, though you do find it in more ruggedised machi...
Bottom line The Fujitsu LIFEBOOK T730 is not an inexpensive Tablet PC but it is well made and we like the finger touch features on the screen. The build is good, while battery life acceptable but not outstanding...
0%
zdnet.co.uk
Updated:
2011-08-14 07:41:02
Fujtisu's Lifebook range has long included well-made and dependable convertible Tablet PCs. The T730 is the latest addition. The T370 can be configured with mobile broadband and GPS, making this an attractive notebook for mobile professionals with a li...
Good Impressive 12.1in. touchscreen, Good hardware design, Mobile broadband and GPS options, Plenty of configuration options...
Bad Average battery life, Expensive...
Bottom line The Fujitsu Lifebook T730 is a neat little convertible Tablet PC. Its 12.1in. touch-screen is impressive, as is much of the build quality. There are plenty of configuration options too. However, battery life could be better, and it's relatively expensi...
78%
v3.co.uk
Updated:
2011-08-14 07:41:02
The Lifebook T730 is the latest product that aims to mash together the tablet and laptop formats. While Fujitsu's attempt is certainly a competent device, there are some key areas where it could be improved.The device comes preloaded with Windows 7 Pro...
Good Good touchscreen interface; rugged design; full connectivity...
Bad Heavy; dire keyboard and trackpad; grainy screen; pricey...
Bottom line This Fujitsu hybrid laptop offers an immersive experience with both finger- and stylus-based inputs. However, the poor display and keyboard let the device down badly. Users willing to fork out more may want to check out the Motion Computing J3500 tabl...
60%
stuff.tv
Updated:
2014-05-24 01:57:18
The Lifebook T730 is heavy. Weighing around 2.3kg with the basic 5200mAh battery, you could pack both the and a Samsung Galaxy Tab in your bag for the same amount of strain on your shoulder (and pain to your credit card).You'll also get a longer batt...
Good Full-spec CPU. Hard drive. HD video...
Bad Heavy. Poor battery life. Wobbling hinge...
Bottom line Heavy for a 12in notebook and not as fast as a tablet, the Lifebook T730 no longer makes the case for a convertible...
40%
stuff.tv
Updated:
2011-08-14 07:41:02
The Lifebook T730 is heavy. Weighing around 2.3kg with the basic 5200mAh battery, you could pack both the and a Samsung Galaxy Tab in your bag for the same amount of strain on your shoulder (and pain to your credit card).You'll also get a longer batt...
Good Full-spec CPU. Hard drive. HD video...
Bad Heavy. Poor battery life. Wobbling hinge...
Bottom line Heavy for a 12in notebook and not as fast as a tablet, the Lifebook T730 no longer makes the case for a convertible...
40%