Intel Core i7-1185G7 (12MB Cache), 16GB LPDDR4x-SDRAM, 512GB SSD, 34.0 cm (13.4") Full HD+ 1920 x 1200 WVA, Intel Iris Xe Graphics, WLAN, Webcam, Windows 10 Pro 64-bit
This XPS 13 inch laptop, which features up to 11 th Gen Intel processors and 4K display, perfectly caters to your home computing and entertainment needs.
DELL XPS 13 9310, Intel® Core™ i7, 34 cm (13.4"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Pro
DELL XPS 13 9310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 34 cm (13.4"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black, Platinum, Silver. Weight: 1.2 kg