ICIDU logo

ICIDU Air Duster

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119084
Info modified on:
15 Mar 2021, 15:17:25
Warranty:
Unless specified otherwise, all items sold under the ICIDU name are covered by a 10 year warranty. No warranty or support is provided for the software and rechargeable batteries that are provided. Claims under warranty can be made only via the dealer from whom the item was purchased
Long product name ICIDU Air Duster:

Air Duster

Short summary description ICIDU Air Duster:

ICIDU Air Duster, Equipment cleansing air pressure cleaner, Hard-to-reach places, 66 mm, 66 mm, 186 mm, 200 ml

Long summary description ICIDU Air Duster:

ICIDU Air Duster. Product type: Equipment cleansing air pressure cleaner, Proper use: Hard-to-reach places. Package width: 66 mm, Package depth: 66 mm, Package height: 186 mm. Contents: 200 ml

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.