location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:P701XM0002IT show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:50:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight Matt 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB
  • - Intel® HD Graphics Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 10 h 80 W
  • - Windows 7 Professional 64-bit
Long product name Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P701, Intel Core i5-2520M (2.5GHz, 3MB, 800MHz), 30.7cm (12.1") LED backlight 1280x800pixel 200 cd/m² LCD, 4GB DDR3 1333MHz PC3-10600 SO DIMM RAM, 500GB SATA 7200rpm 2.5" HDD, Gigabit Ethernet, 1.56kg, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES LIFEBOOK P Series
The LIFEBOOK P Series offers best in class mobility and high-end performance.
Thanks to very low weight, robust design and anytime USB charge the LIFEBOOK P701 is prepared for everyday business and mobile usage and grants effective working even for the most demanding users.

TECH SPECS - LIFEBOOK P701
-Up to second generation Intel® Core™ i7 vPro™ processor for seamless connectivity, long battery life and great performance.
-genuine Windows® 7 Professional.
-Ultimate security features (Advanced Theft Protection, Computrace® enabled BIOS including disabling).
-Anytime USB Charge, ScrollWheel, 0-Watt AC adapter.

HIGH ROBUSTNESS AND SLIM DESIGN
The LIFEBOOK P701 offers best in class mobility and high-end performance. Weighing only 1.5 kg with its 30.7 cm (12.1-inch) display, it is for everyday business and mobile
usage with very low weight and very small footprint.

VERSATILE USAGE
You can charge your devices at ease with Anytime USB Charge and experience the ergonomic working with ScrollWheel which enables you to scroll up and down the web pages and documents with no stress.

Short summary description Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P701, Intel® Core™ i5, 2.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P701. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.56 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Matt
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2520M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Keyboard keystroke
2 mm
Keyboard key pitch
1.8 cm
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
83
Software
Operating system architecture
64-bit
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Plugfree Network, EasyGuide, Nero Essentials S, Norton Internet Security, Fujitsu Recovery
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery life (max)
10 h
Power
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Certification
CE, RoHS, WEEE, HCT, HCL entry, WHQL, ENERGY STAR 5.0
Weight & dimensions
Width
283 mm
Depth
215 mm
Height (front)
2.6 cm
Height (rear)
3.3 cm
Weight *
1.56 kg
Packaging content
Remote control included
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Relative humidity
20 - 80%
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 7 Home Premium 64-bit, Windows 7 Home Basic 64-bit, Windows XP Professional, Windows Vista Business 32-bit
HDD user password
Yes
External display
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:34:40
Uk has collected 10 expert reviews for Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2013-02-13 12:38:21
The Fujitsu Lifebook P701 is the latest addition to Fujitsu's P-Series ultra-portable range and runs on an Intel Core i3 2301M processor. Aimed at the business user, the Lifebook P701 comes pre-loaded with Windows 7 Professional and Microsoft Office. A...
Good Fantastic battery life, Matt screen stops reflections, Responsive touchpad, Good storage capacity, Excellent connectivity...
Bad Keyboard could be too small for some, No optical drive...
Bottom line Fujitsu has focused on what a high-end user would want from an ultra-portable – great battery life, a comfortable keyboard and enough connectivity to provide a wealth of options. It won't take the crown from the likes of the Sony VAIO VPC-Z13M9E/B or t...
80%
expertreviews.co.uk
Updated:
2013-02-13 12:38:21
Fujitsu's Lifebook P701 is an ultra-portable designed for business use, and comes with features for corporations, including a TPM module for secure encryption, and a SmartCard reader and fingerprint reader for secure login. However, some of the other b...
Bottom line It's light, lasts for six hours away from the mains and has some unique features, but the spongy keyboard, pedestrian design and dull screen make it less than appealing...
60%
itreviews.com
Updated:
2013-02-13 12:38:21
Fujitsu's P701 is small format laptop computer designed primarily for business users. You won't find much whizz-bang flashiness about it. Our sample wasn't quite the final build, but from what we saw, this is an impressive little laptop.With a 12.1in...
Good Good performance for a very compact notebook...
Bad Keyboard a little cramped; limited 1,200x800 native screen resolution.
Bottom line The Fujitsu Lifebook P701 is small and nicely made. We'd have liked a higher screen resolution and could live without the ScrollWheel - but overall, if you need something very portable, it could suit...
60%
zdnet.co.uk
Updated:
2013-02-13 12:38:21
This 12.1in. Sandy Bridge ultraportable is solidly built, with plenty of storage, a matte display and a usable keyboard. The only negatives are the slightly below-par screen resolution and lack of an integrated optical drive, although we have yet to test performance...
Bottom line Obviously, with no solid benchmarking data, we can't say how well the Fujitsu Lifebook P701 is likely to stand up in the real world. But we do like what we've seen so far with our pre-production sample. The build looks solid, storage is plentiful, the...
0%