location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lamp - ELPLP42 - EMP-822/83

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP42 - EMP-822/83
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L42 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343864115 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Lamp - ELPLP42 - EMP-822/83
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHE 170 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Lamp - ELPLP42 - EMP-822/83 :
The long product name of Epson Lamp - ELPLP42 - EMP-822/83. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E-TORL Lamp for EMP-83 / EMP-83H / EMP-822
More>>>
Epson Lamp - ELPLP42 - EMP-822/83:
The official description of Epson Lamp - ELPLP42 - EMP-822/83 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replacement Lamp for the Epson EMP-83 / EMP-83H / EMP-822.

Short summary description Epson Lamp - ELPLP42 - EMP-822/83:
This short summary of the Epson Lamp - ELPLP42 - EMP-822/83 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Lamp - ELPLP42 - EMP-822/83, UHE, 170 W, 3000 h, Epson, Epson EMP-83, EMP-83H, EMP-822

Long summary description Epson Lamp - ELPLP42 - EMP-822/83:
This is an auto-generated long summary of Epson Lamp - ELPLP42 - EMP-822/83 based on the first three specs of the first five spec groups.

Epson Lamp - ELPLP42 - EMP-822/83. Lamp type: UHE, Bulb power: 170 W, Service life of lamp: 3000 h, Brand compatibility: Epson, Compatibility: Epson EMP-83, EMP-83H, EMP-822, Country of origin: China

Features
Brand compatibility *
Epson
Compatibility *
Epson EMP-83, EMP-83H, EMP-822
Service life of lamp
3000 h
Bulb power *
170 W
Lamp type
UHE
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
141 mm
Package depth
159 mm
Package height
142 mm
Package weight
322 g
Logistics data
Products per pallet
240 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
90.6 cm
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
40 pc(s)
Products per pallet (UK)
240 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
90.6 cm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10266 projector lamp 170 W
(show image)
ML10266 ML10266 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)