location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150 Wired Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150 Wired Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
240J6AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122875480 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 14:55:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 150 Wired Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With its 1600 DPI optical sensor, this mouse works on almost any surface with astounding accuracy. Stash it in your bag with your laptop and you'll be good to go.
  • - Get to clicking real quick with USB plug-and-play. It's as easy as opening the box.
  • - Elegant ergonomic design gives you all-day comfort so you can get it all done. It feels so natural, you'll forget you're holding it.
  • - Whether you're a righty, lefty, or bothy, this mouse is ready for however you click.
Warranty: Two-year limited warranty.
Long product name HP 150 Wired Mouse :
The long product name of HP 150 Wired Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150 Wired Mouse
More>>>
HP 150 Wired Mouse:
The official description of HP 150 Wired Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sometimes everything just clicks
This precise and comfy mouse is designed to get you clicking quickly and keep you productive all day, wherever your journey takes you.

Short summary description HP 150 Wired Mouse:
This short summary of the HP 150 Wired Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 150 Wired Mouse, Ambidextrous, USB Type-A, 1600 DPI, Black

Long summary description HP 150 Wired Mouse:
This is an auto-generated long summary of HP 150 Wired Mouse based on the first three specs of the first five spec groups.

HP 150 Wired Mouse. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product colour: Black

Precisely right

With its 1600 DPI optical sensor, this mouse works on almost any surface with astounding accuracy. Stash it in your bag with your laptop and you'll be good to go.

Click real quick

Get to clicking real quick with USB plug-and-play. It's as easy as opening the box.

Looks good, feels good

Elegant ergonomic design gives you all-day comfort so you can get it all done. It feels so natural, you'll forget you're holding it.

Control the scroll

Three buttons in one mouse. Left click, right click, or center click on the dual-function scroll wheel. You've got all the control you need in one fingertip.

Peace-of-mind coverage

Rest easy with an HP standard two-year limited warranty.[1]

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Ergonomics
Cable length
1 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Width
103.4 mm
Depth
61.1 mm
Height
34.2 mm
Weight
60 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
129 mm
Package depth
78 mm
Package height
47 mm
Package weight
120 g
Brand-specific features
HP GTIN (EAN/UPC)
195122875466
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
México 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 150 Wired Mouse:
Disclaimer

[1] HP includes a two-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.