location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V24 FHD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9SV73AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122118204 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get lifelike color and sharp details for everything you do on a 24" diagonal Full HD screen.
  • - Keep your action smooth, crisp, and free of motion blur with a 75Hz refresh rate and 1 ms response time[2] on this AMD FreeSync™-certified monitor[1].
  • - Quickly connect to your devices and additional monitors through the HDMI and VGA ports and get smooth visuals.
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V24 FHD Monitor
More>>>
HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
The official description of HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An everyday monitor that's easy on you.
Browse the web, stream your shows, play games, and get some work done on the large-screen, AMD FreeSync™-certified[1] HP V24 FHD Monitor that adjusts to your comfort needs and delivers stunning picture quality in highly affordable style.

Short summary description HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V24 FHD Monitor, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP V24 FHD Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Crisp image clarity for all your content.

Get lifelike color and sharp details for everything you do, from answering e-mails, checking your social feeds, and gaming to watching the latest shows, on a 24” diagonal Full HD screen.

Elevate your game.

Keep your action smooth, crisp, and free of motion blur with a 75Hz refresh rate and 1 ms response time[2]. This AMD FreeSync™-certified monitor[1] eliminates stutter, input lag, and screen tears when you synchronize the refresh rate with your GPU.

Modern connectivity.

Quickly connect to your devices and additional monitors through the HDMI and VGA ports and get smooth visuals, no dongles required.

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.276 x 0.276 mm
Pixel density
91 ppi
Digital horizontal frequency
30 - 86 kHz
Digital vertical frequency
48 - 75 Hz
Surface hardness
3H
Colour gamut standard
NTSC
Colour gamut
72%
Performance
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; C-Tick; cTUVus; EAC; Energy Star; E-standby; EUP Lot-5; EUP Lot-6; FCC; ISO 9241-307; KC/KCC; NOM NYCE; PSB; SEPA; TCO Certified; TUV Bauart; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; UkrSEPRO; South Africa MEPS; Ukraine Energy label; California Energy Commission (CEC); WW application; ICE; Mexico MEPS; TGM; Japan PC Green Label
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
Headphone out *
No
Microphone in
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
23.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
26 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
373976
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
568.6 mm
Depth (with stand)
186.1 mm
Height (with stand)
419.6 mm
Weight (with stand)
3.31 kg
Width (without stand)
568.6 mm
Depth (without stand)
48.2 mm
Height (without stand)
339.6 mm
Packaging data
Package width
617 mm
Package depth
125 mm
Package height
388 mm
Package weight
4.12 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR
Disclaimer HP V24 FHD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] AMD FreeSync™ is only available when it is connected on DisplayPort™ or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD monitors and is designed to eliminate stuttering and/or tearing in games and videos by locking a monitor’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort™/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [1] Full high-definition (FHD) content is required to view FHD images.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.