location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22x 21.5-inch Gaming Display computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 22x 21.5-inch Gaming Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ML40AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905450459 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:32:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP 22x 21.5-inch Gaming Display computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Eliminate screen tearing and motion blur with a 144Hz refresh rate and 1ms response time[1].
  • - Experience the difference of fluid, stutter-free gameplay display with AMD® FreeSyncTM[2] technology.
  • - No need to buy external speakers – high-quality sound is built-right-in, with integrated speakers.
Warranty: 2 years limited warranty
Long product name HP 22x 21.5-inch Gaming Display computer monitor :
The long product name of HP 22x 21.5-inch Gaming Display computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22x 21.5-inch Gaming Display
More>>>
HP 22x 21.5-inch Gaming Display computer monitor:
The official description of HP 22x 21.5-inch Gaming Display computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A faster way to see the action Display your gaming skills A fast, vibrant display with gaming essentials
The HP 22x Display has all the essentials for faster action. Enjoy smooth, stutter-free visuals that respond as fast as you do - thanks to a 144Hz refresh rate[1] and AMD® FreeSyncTM[2] technology. At 24”, this Full HD[3] screen with built-in speakers brings your entertainment up a notch.

Short summary description HP 22x 21.5-inch Gaming Display computer monitor:
This short summary of the HP 22x 21.5-inch Gaming Display computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22x 21.5-inch Gaming Display, 503 mm, 209.4 mm, 384.4 mm, 3.9 kg, 503 mm, 56 mm

Long summary description HP 22x 21.5-inch Gaming Display computer monitor:
This is an auto-generated long summary of HP 22x 21.5-inch Gaming Display computer monitor based on the first three specs of the first five spec groups.

HP 22x 21.5-inch Gaming Display. Width (with stand): 503 mm, Depth (with stand): 209.4 mm, Height (with stand): 384.4 mm. Package width: 571 mm, Package depth: 136 mm, Package height: 389 mm

Smooth, sharp visuals

Experience the difference of fluid, stutter-free gameplay on this crystal clear FHD[3] (1920 x 1080) display with AMD® FreeSyncTM[2] technology.

Power
European Product Registry for Energy Labelling (EPREL) code
373928
Weight & dimensions
Width (with stand)
503 mm
Depth (with stand)
209.4 mm
Height (with stand)
384.4 mm
Weight (with stand)
3.9 kg
Weight & dimensions
Width (without stand)
503 mm
Depth (without stand)
56 mm
Height (without stand)
304.2 mm
Packaging data
Package width
571 mm
Package depth
136 mm
Package height
389 mm
Package weight
5.2 kg
Disclaimer HP 22x 21.5-inch Gaming Display computer monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] FreeSync™ is only available when it is connected on DisplayPort or HDMI port. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD® Radeon™ Graphics and/or AMD® A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD® Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[3] Full high-definition (FHD) content required to view FHD images.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
Lock is sold separately.