location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WBMR-G125 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBMR-G125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBMR-G125
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo WBMR-G125 wireless router Black :
The long product name of Buffalo WBMR-G125 wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G 125 High Speed Broadband ADSL2+ Modem Router
More>>>
Buffalo WBMR-G125 wireless router Black:
The official description of Buffalo WBMR-G125 wireless router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The New AirStation Wireless-G 125 ADSL2+ Modem Router with Buffalo's AirStation One-Touch Secure System(tm) (AOSS(tm)) uses the latest high speed wireless LAN technology delivering 125* wireless throughput. The AirStation incorporates a built-in 4-Port Router with fast 100Mbps throughput and a built in ADSL2+ modem.

Short summary description Buffalo WBMR-G125 wireless router Black:
This short summary of the Buffalo WBMR-G125 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WBMR-G125, ADSL, Black

Long summary description Buffalo WBMR-G125 wireless router Black:
This is an auto-generated long summary of Buffalo WBMR-G125 wireless router Black based on the first three specs of the first five spec groups.

Buffalo WBMR-G125. Channels quantity: 13 channels. Product colour: Black. Weight: 300 g. Dimensions (WxDxH): 145 x 28 x 150 mm, Supported data transfer rates: 10/100Mbps, Security features: 64/128-bit

Wireless LAN features
Channels quantity
13 channels
Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
11
Security
Stateful Packet Inspection (SPI)
Yes
Protocols
DHCP server
Yes
Design
Product colour
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
145 x 28 x 150 mm
Supported data transfer rates
10/100Mbps
Security features
64/128-bit
Maximum data transfer rate
0.1 Gbit/s
Frequency range
2412 - 2472 MHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:27:58
Uk has collected 1 expert review for Buffalo WBMR-G125 wireless router Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 16:27:58
New Draft-N routers may promise stunning speed, but they often fail to deliver. If youre unconvinced about upgrading, dont overlook the seemingly bog-standard 802.11g routers. Take Buffalos new WBMR-G125, for instance. Its compact, inexpensive a...
100%
Brand Image Product code Product Stock Price from
Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet
(show image)
WBMR-G300N-EU Wireless-N Nfiniti Broadband ADSL2+ Modem Router
Buffalo WBMR-HP-GN wireless router Fast Ethernet Buffalo WBMR-HP-GN wireless router Fast Ethernet
(show image)
WBMR-HP-GN-EU WBMR-HP-GN
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150
Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black
(show image)
WZR-AGL300NH WZR-AGL300NH
Country Distributor
United Kingdom 1 distributor(s)