location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 800519 identity badge/badge holder Acrylic 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800519
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
800519 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005546800288
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable 800519 identity badge/badge holder Acrylic 25 pc(s) :
The long product name of Durable 800519 identity badge/badge holder Acrylic 25 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Acrylic Security Pass Holder, 25 pc(s)
More>>>
Short summary description Durable 800519 identity badge/badge holder Acrylic 25 pc(s):
This short summary of the Durable 800519 identity badge/badge holder Acrylic 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 800519, Badge, Landscape/Portrait, Acrylic, Transparent, 85 mm, 54 mm

Long summary description Durable 800519 identity badge/badge holder Acrylic 25 pc(s):
This is an auto-generated long summary of Durable 800519 identity badge/badge holder Acrylic 25 pc(s) based on the first three specs of the first five spec groups.

Durable 800519. Product type: Badge, Orientation: Landscape/Portrait, Material: Acrylic. Width: 85 mm, Height: 54 mm. Quantity per pack: 25 pc(s)

Brand Image Product code Product Stock Price from
Durable

Durable Combi Clip Name Badge 54x90mm Pk 5
(show image)
861019 Combi Clip Name Badge 54x90mm Pk 5 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 800219 identity badge/badge holder 25 pc(s)
(show image)
800219 800219 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8119-07 10 pc(s)
(show image)
811907 8119-07 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8119-01 10 pc(s)
(show image)
811901 8119-01 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable for name Badge Inserts 40 x 75 mm
(show image)
145302 for name Badge Inserts 40 x 75 mm 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8216-19 25 pc(s)
(show image)
821619 8216-19 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Textile Badge Necklace/Lanyard 20 with Safety Release Black
(show image)
813701 Textile Badge Necklace/Lanyard 20 with Safety Release Black 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Security Pass Holder Plastic 25 pc(s)
(show image)
811803 Security Pass Holder 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Textile Badge Necklace/Lanyard 20 with Safety Release Green
(show image)
813705 Textile Badge Necklace/Lanyard 20 with Safety Release Green 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8214-19 Polypropylene (PP) 25 pc(s)
(show image)
821419 8214-19 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)