location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7106492
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2002356905006 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 08:14:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Cabinet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - - Internal drawers to store boxes of media and ink
  • - - Casters to roll the cabinet easily by one person
  • - - High quality wooden construction
Long product name Epson Cabinet :
The long product name of Epson Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cabinet
More>>>
Epson Cabinet:
The official description of Epson Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Pro 4900 is not designed to be carried by one person. Due to its weight, it needs a rigid table to stand on. The versatility of this product implies you have various different types of media on stock, that you preferably keep close to your printer.
The Cabinet support for the Epson Stylus Pro 4900 does exactly what it is designed for. It has 4 casters to roll it easily to any area in your office, even by one person. It can store several boxes of A2 media as well as rolls of 16" and 17" media as well as a lot of ink.

Short summary description Epson Cabinet:
This short summary of the Epson Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Cabinet, Floor, Black, White, Germany, - SureColor SC-P5000 Violet Spectro 240v - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000..., 1 pc(s), 655 mm

Long summary description Epson Cabinet:
This is an auto-generated long summary of Epson Cabinet based on the first three specs of the first five spec groups.

Epson Cabinet. Placement supported: Floor, Product colour: Black, White, Country of origin: Germany. Quantity per pack: 1 pc(s), Package width: 655 mm, Package depth: 660 mm. Products per pallet: 2 pc(s)

Features
Placement supported
Floor
Product colour
Black, White
Country of origin
Germany
Features
Compatibility
- SureColor SC-P5000 Violet Spectro 240v - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000 Violet 240V - SureColor SC-P5000 Violet - SureColor SC-P5000 STD Spectro 240v - SureColor SC-P5000 STD Spectro - SureColor SC-P5000 STD 240V - SureColor SC-P5000 STD - Epson Stylus Pro 4900 SpectroProofer - Epson Stylus Pro 4900 Spectro Proofer Designer Edition - Epson Stylus Pro 4900 Spectro M1 - Epson Stylus Pro 4900 Designer Edition - Epson Stylus Pro 4900
Packaging data
Quantity per pack
1 pc(s)
Package width
655 mm
Package depth
660 mm
Package height
860 mm
Package weight
44 kg
Logistics data
Products per pallet
2 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Italia 1 distributor(s)