- - 1.5 kVA 940 W
- - 8 AC outlet(s)
- - Tower Black
TAA Compliant OmniVS UPS System, 1500VA/940W, 4.5-Minute Full Load
Tripp Lite's OMNIVS1500XLTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This line interactive UPS system offers voltage regulation, surge suppression and long lasting, expandable battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS batteries support entry level PC systems for up to 75 minutes during power failures so that connected equipment can be shut down without data loss. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 75 and overvoltages up to 147 volts back to usable 120V levels without using battery power. Offers complete desktop power protection in an attractive black tower configuration. Includes 6 battery supported outlets for computer, monitor and vital system peripherals, plus 2 additional surge suppression only outlets for printers and other system accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in the case of extended power failure (USB cable included). PowerAlert software available via free download from www.tripplite.com. Built-in data line suppression offers protection for equipment with single line TEL/DSL or network Ethernet connection. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and overload. 1500VA power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Offers 4.5 minutes battery runtime with a full load of 1500VA and 13 minutes with a half load of 750VA. Supports hot-swappable battery replacement via built-in access panel. Extended runtime available with optional BP24V15RT2U, BP24V28-2U, or BP24V70-3U external battery packs.
Tripp Lite OMNIVS1500XLTAA, 1.5 kVA, 940 W, 75 V, 147 V, 50/60 Hz, 120 V
Tripp Lite OMNIVS1500XLTAA. Output power capacity: 1.5 kVA, Output power: 940 W, Input operation voltage (min): 75 V. AC outlet types: NEMA 5–15R, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 4.5 min, Typical backup time at half load: 13 min. Form factor: Tower, Product colour: Black, Cable length: 1.8 m. Width: 184.2 mm, Depth: 190.5 mm, Height: 298.4 mm