location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reverb G2 Dedicated head mounted display 727 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reverb G2 Dedicated head mounted display 727 g Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A7X9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908209706 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Reverb G2 Dedicated head mounted display 727 g Black :
The long product name of HP Reverb G2 Dedicated head mounted display 727 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reverb G2 - Omnicept Edition Virtual Reality
More>>>
Short summary description HP Reverb G2 Dedicated head mounted display 727 g Black:
This short summary of the HP Reverb G2 Dedicated head mounted display 727 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reverb G2 Dedicated head mounted display 727 g Black, Dedicated head mounted display, Black, 8 GB, Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5, NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER,..., 727 g

Long summary description HP Reverb G2 Dedicated head mounted display 727 g Black:
This is an auto-generated long summary of HP Reverb G2 Dedicated head mounted display 727 g Black based on the first three specs of the first five spec groups.

HP Reverb G2 Dedicated head mounted display 727 g Black. Type: Dedicated head mounted display, Product colour: Black. Minimum RAM: 8 GB, Minimum processor: Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5, Minimum graphics card: NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER,.... Weight: 727 g, Width: 110 mm, Depth: 253 mm

Features
Type *
Dedicated head mounted display
Product colour *
Black
Audio
Built-in headphones
Yes
Input device
Number of game controllers included
2
System requirements
Windows operating systems supported
Yes
Minimum RAM
8 GB
Minimum processor
Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5
Minimum graphics card
NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER, NVIDIA® GeForce® RTX 2070, NVIDIA® GeForce® RTX 2070 SUPER, NVIDIA® GeForce® RTX 2080, NVIDIA® GeForce® RTX 2080 SUPER, NVIDIA® GeForce® 2080 Ti - NVIDIA® GeForce® RTX 3070, NVIDIA® GeForce® RTX 3080, NVIDIA® GeForce® RTX 3090 - AMD Radeon™ RX 5700, AMD Radeon™ RX 5700 XT, AMD Radeon™ 7, NVIDIA® Quadro® P5200 - NVIDIA® Quadro® RTX 4000, NVIDIA® Quadro® RTX 5000, NVIDIA® Quadro® RTX 6000, NVIDIA® Quadro® RTX 8000, NVIDIA RTX™ A6000 - AMD Radeon™ Pro WX 8200, AMD Radeon™ Pro WX 9200 - AMD Radeon™ Pro W5700, NVIDIA® GeForce® GTX 1060, NVIDIA® GeForce® GTX 1660, NVIDIA® GeForce® GTX 1660ti, NVIDIA® GeForce® GTX 1070 - NVIDIA® GeForce® RTX 2060 - AMD Radeon™ RX 580, AMD Radeon™ RX 5500XT, AMD Radeon™ RX 590, AMD Radeon™ RX 5600 XT, AMD Radeon™ RX Vega56, AMD Radeon™ RX Vega64, NVIDIA® Quadro® P3200, NVIDIA® Quadro® P4000, NVIDIA® Quadro® P4200, NVIDIA® Quadro® P5000 - NVIDIA® Quadro® RTX 3000 - AMD Radeon™ Pro WX 7100
Weight & dimensions
Weight
727 g
Width
110 mm
Depth
253 mm
Height
290 mm
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)