location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus 254 mm (10") 1U Shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
254 mm (10") 1U Shelf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-10-TRAY-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032474265
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 16:16:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus 254 mm (10") 1U Shelf
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perforated sheet steel
  • - Complete with fixing material
  • - Fixing at the front 10" profiles
  • - Width x depth storage area on the inside: 210 x 200 mm
  • - Width x depth of entire shelf on the outside: 255 x 201 mm
  • - 2-point fixing (front 10" profile rails)
Long product name Digitus 254 mm (10") 1U Shelf :
The long product name of Digitus 254 mm (10") 1U Shelf. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

254 mm (10") 1U fixed shelf 44x255x201 mm, color grey (RAL 7035)
More>>>
Short summary description Digitus 254 mm (10") 1U Shelf:
This short summary of the Digitus 254 mm (10") 1U Shelf data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus 254 mm (10") 1U Shelf, Rack shelf, Grey, Steel, 25 kg, 1U, Turkey

Long summary description Digitus 254 mm (10") 1U Shelf:
This is an auto-generated long summary of Digitus 254 mm (10") 1U Shelf based on the first three specs of the first five spec groups.

Digitus 254 mm (10") 1U Shelf. Type: Rack shelf, Product colour: Grey, Housing material: Steel. Size (imperial): 25.4 cm (10"), Width: 254 mm, Depth: 200 mm. Package width: 205 mm, Package depth: 256 mm, Package volume: 2414.08 cm³

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)