location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LGT-C525

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGT-C525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000721 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206027121
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech LGT-C525
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP 1280 x 720 pixels
  • - Built-in microphone
  • - Face tracking
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Warranty: 2-year
Long product name Logitech LGT-C525 :
The long product name of Logitech LGT-C525. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 MP, 1280 x 720, built-in mic, USB 2.0
More>>>
Logitech LGT-C525:
The official description of Logitech LGT-C525 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For portable HD video calling and recording—with autofocus.
HD 720p video calls
Enjoy widescreen HD video (720p) on most major IMs that support HD video calls.
Get closer with autofocus
You’ll enjoy razor-sharp video calls even in extreme close-ups (up to 7 cm).
Goes where you go
Slip it in your bag, purse, even your pocket—with its fold-and-go design, this webcam goes wherever you go.
HD video calls
You’ll get HD 720p video calling on most major instant messaging services.
Premium autofocus
Your images stay razor sharp, even in close-ups (up to 7 cm from the camera lens) with built-in autofocus.
Fold-and-go, plus-swivel design
It’s easy to slip it into your bag and take it with you. Plus, the 360-degree, full-rotational design makes calling and recording easier at any angle.
8-megapixel snapshots
You can take high-resolution snapshots at up to 8 megapixels (software enhanced).
Built-in mic with noise reduction
It gives you clear conversations without annoying background noise.
Auto light correction
Even if you make a video call in dim or poorly backlit settings, the camera will intelligently adjust to produce the best possible image.
IM compatibility
Works with Skype™, Google Hangouts™, Yahoo!®Messenger, and other popular instant messaging applications.

Short summary description Logitech LGT-C525:
This short summary of the Logitech LGT-C525 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LGT-C525, 8 MP, 1280 x 720 pixels, 720p, 1280 x 720 pixels, Auto, USB 2.0

Long summary description Logitech LGT-C525:
This is an auto-generated long summary of Logitech LGT-C525 based on the first three specs of the first five spec groups.

Logitech LGT-C525. Megapixel (approx.): 8 MP, Maximum video resolution: 1280 x 720 pixels, Supported video modes: 720p. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Package width: 76.2 mm, Package depth: 209.6 mm, Package height: 152.4 mm. Minimum RAM: 512 MB

Performance
Megapixel (approx.) *
8 MP
Maximum video resolution *
1280 x 720 pixels
Supported video modes
720p
Photo feature
Yes
Maximum image resolution
1280 x 720 pixels
Auto focus
Yes
Zoom capability
Yes
Face tracking *
Yes
Motion sensor
Yes
Focus adjustment
Auto
Noise reduction
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Software
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Packaging data
Package width
76.2 mm
Package depth
209.6 mm
Package height
152.4 mm
Package weight
350.5 g
Packaging content
CRT stand
Yes
LCD clamp
Yes
Laptop clamp
Yes
Manual
Yes
System requirements
Minimum RAM
512 MB
Internet connection required
Yes
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
315 mm
Master (outer) case height
224 mm
Master (outer) case gross weight
3.33 kg
Other features
Minimum storage drive space
200 MB
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:33:08
Uk has collected 10 expert reviews for Logitech LGT-C525 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2013-08-01 03:33:05
It's been a while since we last reviewed a webcam, but we've dusted off our test gear for the Logitech C525, a mid-range webcam that can film in HD. Logitech...
Good Picture quality and audio quality, Product finish, Easytouse software...
Bad Stand isn't that stable on a flat surface or a laptop screen, Image definition drops in low light...
Bottom line The Logitech C525 webcam boasts image quality worthy of a high-end model. In fact, it's one of the best-value webcams on the market right now. You'll be hard pushed to find a better option at this price!...
80%
tech2.com
Updated:
2013-08-01 03:33:07
Logitech has launched two new HD recording webcams, namely the C310 and the C525. We received the C525 for testing, which features 720p video recording, a compact folding stand and new Logitech webcam software that offers entertaining photo and vid...
Bottom line Logitech recommends that you have an Internet connection of at least 1 mbps for smooth video chat. Mac users are out of luck as the webcam doesn’t support Mac OS. Aside from that, the C525’s only real drawback is the exorbitant price tag of Rs. 2,995...
80%
Brand Image Product code Product Stock Price from
Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000767 HD Pro Webcam C920 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver
(show image)
960-000759 Webcam C170 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000735 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey
(show image)
960-000582 HD Webcam C270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black
(show image)
960-000586 HD Webcam C310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
Disclaimer Logitech LGT-C525:
Disclaimer

_x000D_
© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered. _x000D_

_x000D_
Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc._x000D_

_x000D_
All other trademarks are the property of their respective owners._x000D_