location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet PostScript Upgrade Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet PostScript Upgrade Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN500B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111287598 show
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 08:00:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP DesignJet PostScript Upgrade Kit :
The long product name of HP DesignJet PostScript Upgrade Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet PostScript Upgrade Kit, 10g
More>>>
HP DesignJet PostScript Upgrade Kit:
The official description of HP DesignJet PostScript Upgrade Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Process complex files, support PDF and PostScript files and create emulations of PANTONE* colours that look as similar to the originals as possible. Complete your printing and scanning1 experience with the HP Designjet PostScript accessory.

Short summary description HP DesignJet PostScript Upgrade Kit:
This short summary of the HP DesignJet PostScript Upgrade Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet PostScript Upgrade Kit, 10 g, 22.3 x 15 x 23 mm, 265 g

Long summary description HP DesignJet PostScript Upgrade Kit:
This is an auto-generated long summary of HP DesignJet PostScript Upgrade Kit based on the first three specs of the first five spec groups.

HP DesignJet PostScript Upgrade Kit. Weight: 10 g, Package dimensions (WxDxH): 22.3 x 15 x 23 mm, Package weight: 265 g

Packaging data
Weight
10 g
Packaging data
Package dimensions (WxDxH)
22.3 x 15 x 23 mm
Package weight
265 g
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)