location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVRX750UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255471 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:46:57
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite AVRX750UA user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protects equipment during blackouts, brownouts, transient surges and line noise
  • - Keeps AC power running during outages to allow time for file saves and safe shutdown
  • - Maintains continuous 230V nominal output during brownouts and overvoltages
  • - 6 C13 outlets with 2 AUS/NZ adapters power and protect PCs and other equipment
  • - C14 inlet with detachable 1.5 m AUS input cord allows easy connection to AC outlet
Long product name Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount :
The long product name of Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount
More>>>
Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount:
The official description of Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

750VA/450W/230V Battery Backup for Home and Office Workstations
The ultra-compact line-interactive AVRX750UA UPS system with AVR provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The 230V battery backup is ideal protection for desktop workstations and other essential business and small-network office equipment. This UPS system is also recommended for digital signage and home networking applications, such as Wi-Fi routers and modems, home offices, security systems and home theaters.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
Backup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but internal battery should keep a half load (225W) powered as long as 8.6 minutes and a full load (450W) up to 2.4 minutes. During normal operation, incoming utility power keeps the hot-swappable internal battery fully charged, so backup power will always be available.

6 C13 Outlets Protect Your Connected Components
Three C13 outlets provide battery backup, 320 joules of surge protection and voltage regulation for your computer, monitor and other crucial components. Three others provide only surge and voltage protection for equipment less vital, such as printers and scanners. Included outlet adapters convert two C13 outlets to 10A Australia/New Zealand-compatible outlets. Dual network data line jacks protect a wired peripheral from dangerous surges on a single dial-up or DSL connection.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The AVRX750UA can correct brownouts as low as 159V and overvoltages as high as 282V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A >95% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

HID-Compliant USB Port Allows for Automatic System Shutdowns
This USB-B port connects the AVRX750UA to a computer running free downloadable PowerAlert® software to enable safe unattended system shutdown in case of a prolonged power failure. USB cable is included.

Audible Alarm and Status LED Keep You Informed Around the Clock
The alarm sounds to indicate power failure and overloads. Two LEDs report on/off and overload/check battery status.

Versatile Installation Options Give You Plenty of Choices
The low-profile housing features mounting tabs on the bottom panel for installing the UPS system on any horizontal or vertical flat surface. The C14 inlet connects to a properly grounded AC wall outlet with a user-supplied power cord with country-specific plug. A detachable 1.5-meter power cord with 10A Australia/New Zealand input plug is included.

Short summary description Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount:
This short summary of the Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount, Line-Interactive, 0.75 kVA, 450 W, Sine, 230 V, 50/60 Hz

Long summary description Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount:
This is an auto-generated long summary of Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount based on the first three specs of the first five spec groups.

Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 450 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 2.4 min, Typical backup time at half load: 8.6 min. Form factor: Tower, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 304.8 mm, Depth: 177.8 mm, Height: 101.6 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
450 W
Waveform *
Sine
Input operation voltage (max) *
230 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output voltage regulation
+8; -21%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10 A
Surge energy rating
320 J
Response time
4 ms
Number of input phases
1
Efficiency
98%
EMI/RFI noise filtering
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Fault, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
2.4 min
Battery
Typical backup time at half load
8.6 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
1.5 m
Product colour *
Black
LED indicators
Battery replacement, Power
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
304.8 mm
Depth
177.8 mm
Height
101.6 mm
Weight
6.49 kg
Package width
248.9 mm
Package depth
368.3 mm
Package height
137.2 mm
Package weight
6.75 kg
Logistics data
Master (outer) case width
267 mm
Master (outer) case length
387.4 mm
Master (outer) case height
294.9 mm
Master (outer) case gross weight
14.9 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332255478
Country Distributor
United States 1 distributor(s)