location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP240V09K UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP240V09K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V09K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257673 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:56:03
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite BP240V09K user manual (18.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP240V09K UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for IT applications requiring high capacity, high availability and longer runtime
  • - Supports daisy-chaining to additional battery packs of same model for even more runtimes
  • - Steel cabinet with locking front door for easy access to recyclable VRLA (AGM) batteries
  • - Fuses and output breaker protect against potentially hazardous overcurrent
  • - Pre-installed rolling casters allow easy adjustment at installation location
Warranty: 1 year
Long product name Tripp Lite BP240V09K UPS battery cabinet Tower :
The long product name of Tripp Lite BP240V09K UPS battery cabinet Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

±120VDC External Battery Cabinet for 10-20K S3M-Series 3-Phase UPS - 80x 12V 9Ah VRLA (AGM) Batteries
More>>>
Tripp Lite BP240V09K UPS battery cabinet Tower:
The official description of Tripp Lite BP240V09K UPS battery cabinet Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

External battery pack provides extended backup runtime for Tripp Lite 10-20K S3M-Series 3-phase UPS systems.

±120VDC External Batteries Give Your Compatible 3-Phase UPS Extended Runtime
This external battery pack connects to a compatible SmartOnline® S3M-Series 3-phase UPS system to provide long-lasting battery backup for data centers, telecommunications, networks, industrial facilities, security, emergency systems and other mission-critical applications that require high capacity, high availability and extended runtime. The BP240V09K can only be connected in parallel with one other BP240V09K cabinet when using with an S3M10-20K-NIB (UPS without internal batteries) models for longer extended-run operation.

Rugged Steel Construction Designed to Last in Demanding IT Applications
The cabinet is made from heavy-gauge steel with a baked powder-coated finish that helps prevent chipping and corrosion. The hinged front door provides easy access to the recyclable internal batteries. The door locks securely to help prevent damage, tampering or theft. Fuses and output breaker protect against potentially hazardous overcurrent.

Ships Ready for Immediate Deployment
Pre-installed rolling casters allow easy adjustment at the installation location. Adjustable levelers support secure long-term deployment on a stable surface. Includes heavy-gauge cabling with high-current DC connectors for simple installation.

Typical Applications
- Extend the runtime of your compatible Tripp Lite UPS system to maintain operation during all power conditions
- Up to two battery packs can be connected in parallel when using with S3M10-20K-NIB, No Internal Battery UPS models for extended runtime

System Requirements
Tripp Lite 3-phase 208V UPS models S3M10K1B, S3M10K2B, S3M10K3B, S3M10K-NIB, S3M15K2B, S3M15K3B, S3M15K-NIB, S3M20K3B, S3M20K-NIB or other UPS specifying compatibility.

Short summary description Tripp Lite BP240V09K UPS battery cabinet Tower:
This short summary of the Tripp Lite BP240V09K UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP240V09K, Tower, Black, Steel, 4 wheel(s), S3M10K1B, S3M10K2B, S3M10K3B, S3M10K-NIB, S3M15K2B, S3M15K3B, S3M15K-NIB, S3M20K3B, S3M20K-NIB, Sealed Lead Acid (VRLA)

Long summary description Tripp Lite BP240V09K UPS battery cabinet Tower:
This is an auto-generated long summary of Tripp Lite BP240V09K UPS battery cabinet Tower based on the first three specs of the first five spec groups.

Tripp Lite BP240V09K. Form factor: Tower, Product colour: Black, Housing material: Steel. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Width: 248.9 mm, Depth: 899.2 mm, Height: 868.7 mm. Country of origin: China, Master (outer) case width: 375.9 mm, Master (outer) case length: 1023.6 mm

Design
Form factor *
Tower
Product colour
Black
Housing material
Steel
Castor wheels
Yes
Number of wheels
4 wheel(s)
Compatible products
S3M10K1B, S3M10K2B, S3M10K3B, S3M10K-NIB, S3M15K2B, S3M15K3B, S3M15K-NIB, S3M20K3B, S3M20K-NIB
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
80
Battery capacity
9 Ah
Battery voltage
12 V
Weight & dimensions
Width
248.9 mm
Depth
899.2 mm
Height
868.7 mm
Weight & dimensions
Weight
260.2 kg
Package width
375.9 mm
Package depth
1023.6 mm
Package height
1049 mm
Package weight
265.2 kg
Packaging content
Quantity
1
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
375.9 mm
Master (outer) case length
1023.6 mm
Master (outer) case height
1049 mm
Master (outer) case gross weight
265.2 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite UPS Battery Pack for SV Series, 3-Phase UPS - External Tripp Lite UPS Battery Pack for SV Series, 3-Phase UPS - External
(show image)
BP240V370 UPS Battery Pack for SV Series, 3-Phase UPS - External 0.00
(excl. VAT)
0 (incl. VAT)