Epson logo

Epson TM-H6000IV (906): Serial, PS, EDG, EU

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106278
Info modified on:
14 Mar 2024, 18:05:07
Long product name Epson TM-H6000IV (906): Serial, PS, EDG, EU:

TM-H6000IV, 300mm/s, 4KB, Serial, USB, 4.4kg, grey

Epson TM-H6000IV (906): Serial, PS, EDG, EU:

Cut your costs and reduce your paper usage by up to 31percent with the TM-H6000IV’s paper save feature. Instead of squeezing logos and text, which causes distortion and can compromise legibility, the paper save feature automatically reduces blank spaces and barcode height. It also prints the top of the next receipt before cutting the current one to decrease the top margin.

Further reducing your TCO, TM-H6000IV’s ENERGY STAR-qualified power efficiency lowers your energy bills.

Easily manage a fleet of TM-H6000IV printers using the remote control function, which enables administrators to view status, monitor usage and change settings for each printer via your network. Integration is just as simple, thanks to the TM-H6000IV’s wide interface compatibility.

Make a good impression on your customers with fast, high-quality receipts; the TM-H6000IV prints in greyscale for eye-catching logos and graphics, and won’t keep customers waiting with print speeds of up to 300mm/sec for receipts and 5.7lps for slips. Cheques are processed quickly using the optional MICR reader, which has an accuracy rate of over 99 percent.

Short summary description Epson TM-H6000IV (906): Serial, PS, EDG, EU:

Epson TM-H6000IV (906): Serial, PS, EDG, EU, Thermal transfer, 300 mm/sec, Grey

Long summary description Epson TM-H6000IV (906): Serial, PS, EDG, EU:

Epson TM-H6000IV (906): Serial, PS, EDG, EU. Print technology: Thermal transfer, Print speed: 300 mm/sec. Supported paper width: 68 - 230 mm. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.