location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H6000IV (905): Serial, PS, ECW, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H6000IV (905): Serial, PS, ECW, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB25905
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946486499
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H6000IV (905): Serial, PS, ECW, EU
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Print speed: 300 mm/sec
  • - Connectivity technology: Wired
  • - 4.4 kg
Long product name Epson TM-H6000IV (905): Serial, PS, ECW, EU :
The long product name of Epson TM-H6000IV (905): Serial, PS, ECW, EU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-H6000IV, 300mm/s, 4KB, Serial, USB, AC cable, 4.4kg, white
More>>>
Epson TM-H6000IV (905): Serial, PS, ECW, EU:
The official description of Epson TM-H6000IV (905): Serial, PS, ECW, EU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cut your costs and reduce your paper usage by up to 31percent with the TM-H6000IV’s paper save feature. Instead of squeezing logos and text, which causes distortion and can compromise legibility, the paper save feature automatically reduces blank spaces and barcode height. It also prints the top of the next receipt before cutting the current one to decrease the top margin.

Further reducing your TCO, TM-H6000IV’s ENERGY STAR-qualified power efficiency lowers your energy bills.

Easily manage a fleet of TM-H6000IV printers using the remote control function, which enables administrators to view status, monitor usage and change settings for each printer via your network. Integration is just as simple, thanks to the TM-H6000IV’s wide interface compatibility.

Make a good impression on your customers with fast, high-quality receipts; the TM-H6000IV prints in greyscale for eye-catching logos and graphics, and won’t keep customers waiting with print speeds of up to 300mm/sec for receipts and 5.7lps for slips. Cheques are processed quickly using the optional MICR reader, which has an accuracy rate of over 99 percent.

Short summary description Epson TM-H6000IV (905): Serial, PS, ECW, EU:
This short summary of the Epson TM-H6000IV (905): Serial, PS, ECW, EU data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H6000IV (905): Serial, PS, ECW, EU, Thermal transfer, 300 mm/sec, Wired, White

Long summary description Epson TM-H6000IV (905): Serial, PS, ECW, EU:
This is an auto-generated long summary of Epson TM-H6000IV (905): Serial, PS, ECW, EU based on the first three specs of the first five spec groups.

Epson TM-H6000IV (905): Serial, PS, ECW, EU. Print technology: Thermal transfer, Print speed: 300 mm/sec. Supported paper width: 68 - 230 mm. Connectivity technology: Wired. Product colour: White

Printing
Print technology *
Thermal transfer
Print speed *
300 mm/sec
Paper handling
Ribbon width
8 cm
Maximum roll diameter
8.3 cm
Supported paper width
68 - 230 mm
Maximum media length
29.7 cm
Ports & interfaces
Connectivity technology *
Wired
RS-232 ports
1
Standard interfaces
USB
Performance
Mean time between failures (MTBF)
360000 h
Certification
VCCI, FCC, CE, AS/NZS CISPR22, UL, CSA, TUV, GOST-R
Design
Product colour *
White
Power
Power consumption
1800 mA
Weight & dimensions
Width
186 mm
Depth
278 mm
Height
182 mm
Weight & dimensions
Weight
4.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
380 mm
Package height
290 mm
Package weight
6.1 kg
Logistics data
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
9 pc(s)
Products per pallet (UK)
63 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.25 m
Products per pallet
56 pc(s)
Technical details
Sustainability certificates
ENERGY STAR
Other features
Buffer size
4 KB
LED indicators
Yes
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)