Linksys logo

Linksys EtherFast Cable/DSL Router with USB and 3-Port Switch (Europe) wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43150
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
1-Year Limited Warranty
Long product name Linksys EtherFast Cable/DSL Router with USB and 3-Port Switch (Europe) wired router:

EtherFast Cable/DSL Router with USB and 3-Port Switch

Linksys EtherFast Cable/DSL Router with USB and 3-Port Switch (Europe) wired router:

Now you can instantly configure your EtherFast Cable/DSL with USB and 3-Port Switch Router through its new Plug-and-Play USB port. Simply connect your desktop or notebook PC to your Router with a USB cable, install the driver, and you're ready to enjoy a secure, high-speed Cable/DSL Internet connection. It's that easy, without even installing a network card!
Configurable as a DHCP server for your existing network, this EtherFast Cable/DSL Router with USB and 3-Port Switch protects networks of up to 253 users with its NAT firewall. Manage and modify your Router's network with IP Forwarding, IP Filtering, DMZ Hosting, and much more. Its proven PPPoE compatibility, IPSec Pass-Through, and PPTP support for secure VPN connections provides key Internet functions so you can maximize your online capabilities.

Plus, three 10/100 switched ports allow you to connect more network devices directly to your Router without buying extra hubs and switches. With the EtherFast Cable/DSL Router's speed, simplicity and power, your Internet access will take off faster than you ever imagined possible.

Short summary description Linksys EtherFast Cable/DSL Router with USB and 3-Port Switch (Europe) wired router:

Linksys EtherFast Cable/DSL Router with USB and 3-Port Switch (Europe), 0 - 40 °C, 10 - 85%, 0.0097 Gbit/s, 186 x 154 x 48 mm

Long summary description Linksys EtherFast Cable/DSL Router with USB and 3-Port Switch (Europe) wired router:

Linksys EtherFast Cable/DSL Router with USB and 3-Port Switch (Europe). Maximum data transfer rate: 0.0097 Gbit/s, Dimensions (WxDxH): 186 x 154 x 48 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.