location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L8180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ21402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676388
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2024 10:57:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Grey, Magenta, Photo black, Yellow
  • - A3+ 32 ppm
  • - Colour scanning
  • - Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.1 kg
More>>>
Short summary description Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L8180, Inkjet, Colour printing, 5760 x 1440 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L8180. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) black
16 ppm
Print speed (ISO/IEC 24734) colour
12 ppm
Borderless printing
Yes
DVD/CD printing
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Duplex functions *
Print
Number of print cartridges *
6
Printing colours *
Black, Cyan, Grey, Magenta, Photo black, Yellow
Input & output capacity
Total number of input trays *
3
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Non-ISO print media sizes
Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18, 14.8x10
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
Yes
Compatible memory cards
SD
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Power
Power consumption (copying)
17 W
Power consumption (sleep)
0.8 W
Energy Star Typical Electricity Consumption (TEC)
0.16 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
523 mm
Depth
379 mm
Height
169 mm
Weight
11.1 kg
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)