location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Thor: God of Thunder Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thor: God of Thunder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5055277011254
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Thor: God of Thunder Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Platform
  • - Developer: WayForward Technologies
  • - ESRB rating: T (Teen)
Long product name SEGA Thor: God of Thunder Nintendo DS :
The long product name of SEGA Thor: God of Thunder Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thor: God of Thunder, Nintendo DS, Platform
More>>>
Short summary description SEGA Thor: God of Thunder Nintendo DS:
This short summary of the SEGA Thor: God of Thunder Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Thor: God of Thunder, Nintendo DS, T (Teen)

Long summary description SEGA Thor: God of Thunder Nintendo DS:
This is an auto-generated long summary of SEGA Thor: God of Thunder Nintendo DS based on the first three specs of the first five spec groups.

SEGA Thor: God of Thunder. Platform: Nintendo DS, ESRB rating: T (Teen), Developer: WayForward Technologies

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:47
Uk has collected 8 expert reviews for SEGA Thor: God of Thunder Nintendo DS and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
nowgamer.com
Updated:
2012-01-25 06:39:47
While most of the tie-in games for this summer’s Thor movie struck a predictable balance between mediocrity and trash, one unlikely adaptation stood out from the crowd as a genuine work of quality.Flaming uppercut! Who knew Thor was such a Street Fight...
Bottom line Don’t thunderestimate this one, since a decent combat system means there is a refreshing level of fun to be had in the most unlikely of places. 7.7/10Print this pageComments (0)Share this pageNoticed something wrong? Report error/mistake.Add to my prof...
77%
gamesradar.com
Updated:
2012-01-25 06:39:47
Given Sega's track record with these Marvel movie tie-in games, there was little reason to think the various Thor products would be anything but typical mediocrity. We haven't finished the console versions, but what we've seen and played so far suggest...
Good Fun, rewarding combat, Runes allow for customization, A 2D love letter to the SNES days...
Bad Can still become monotonous, Can still become monotonous, Can still becozzzzzzzz...
70%
gamezone.com
Updated:
2012-01-25 06:39:47
Movie tie-in games have earned a reputation for sucking ever since E.T. first saw release on the Atari 2600. Corners are cut to finish a game in time for the film’s launch, and since developers know the game will sell on the strength of its license a...
70%
nintendoworldreport.com
Updated:
2012-01-25 06:39:47
WayForward’s take on Thor on the DS is inspired to a degree. It features the wonderfully designed 2D animation and sprites that the Shantae developer is known for. Sadly, Thor is nothing more than a run-of-the-mill beat-‘em-up, and while that doesn’t m...
60%
gamespot.com
Updated:
2012-01-25 06:39:47
Thor is not your typical superhero. As a Norse god, he spends more time concerned with the mythical realm of Asgard than with happenings here on Earth. Millennia old, he commands the power of thunder, and with his hammer Mjolnir, he can fly at superson...
Good Memorable boss fights against massive foes, Attractive visuals.
Bad Shallow combat, Action rarely changes in any meaningful way.
Bottom line Impressive boss battles aren't enough to save Thor: God of Thunder from its shallow combat...
55%
cheatcc.com
Updated:
2012-01-25 06:39:47
At this point, I have played Thor for the Xbox 360 and Thor for the Wii, and both weren't all that good. So, my expectations were rather low coming in to playing Thor for the DS. The game has several flaws, but in terms of sheer fun factor, Thor DS out...
72%
gear.ign.com
Updated:
2012-01-25 06:39:47
Thor on the Nintendo DS is not what you'd expect. Despite having to tie into a movie property and needing to work with certain likeness and story parameters, the developers at WayForward (Contra 4) have created a great licensed game. Thor plays incredi...
Bottom line WayForward’s Thor is truly remarkable, as it stands not only as a great movie-based game but an extremely competent one as well. Though at times the brawler gameplay does grow a bit stale, the designers introduced enough subtlety and energy to the comb...
80%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bayonetta (Xbox 360) German
(show image)
00076 Bayonetta (Xbox 360) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Wii
(show image)
00086 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)