location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ST09 Extended Life Notebook Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST09 Extended Life Notebook Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK639AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111135059 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 375085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:19:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2017
Product end of life date
Warranty: Theperiod for HP Business Notebook batteries is one or three years (see Quick Spec for specific productpart replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP ST09 Extended Life Notebook Battery :
The long product name of HP ST09 Extended Life Notebook Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ST09 Extended Life Notebook Battery
More>>>
HP ST09 Extended Life Notebook Battery:
The official description of HP ST09 Extended Life Notebook Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Extended Life Battery allows you to work longer hours away from a power outlet. The HP Extended Life battery offers the convenience of charging the battery while it is docked so there is no need to remove before docking. With the improved battery life, these battery is an ideal solution for the "corridor warrior" who requires extra battery life for all-day computing or long meetings.

Short summary description HP ST09 Extended Life Notebook Battery:
This short summary of the HP ST09 Extended Life Notebook Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP ST09 Extended Life Notebook Battery, Battery

Long summary description HP ST09 Extended Life Notebook Battery:
This is an auto-generated long summary of HP ST09 Extended Life Notebook Battery based on the first three specs of the first five spec groups.

HP ST09 Extended Life Notebook Battery. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium Polymer (LiPo)
Battery
Battery capacity
6600 mAh
Battery voltage
11.1 V
Number of battery cells
9
Weight & dimensions
Weight
550 g
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)