Mushkin logo

Mushkin 10K0069-MU memory module 0.5 GB 1 x 0.5 GB DDR 266 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9553
Info modified on:
07 Mar 2024, 15:34:52
Long product name Mushkin 10K0069-MU memory module 0.5 GB 1 x 0.5 GB DDR 266 MHz ECC:

512MB DDR PC2100 Unbuffered ECC Module

Short summary description Mushkin 10K0069-MU memory module 0.5 GB 1 x 0.5 GB DDR 266 MHz ECC:

Mushkin 10K0069-MU, 0.5 GB, 1 x 0.5 GB, DDR, 266 MHz, 184-pin DIMM

Long summary description Mushkin 10K0069-MU memory module 0.5 GB 1 x 0.5 GB DDR 266 MHz ECC:

Mushkin 10K0069-MU. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, ECC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.