location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BB09 Ultra Extended Life Notebook Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BB09 Ultra Extended Life Notebook Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK640AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111135066 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:50:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Warranty: Theperiod for HP Business Notebook batteries is one or three years (see Quick Spec for specific productpart replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP BB09 Ultra Extended Life Notebook Battery :
The long product name of HP BB09 Ultra Extended Life Notebook Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP BB09 Ultra Extended Life Notebook Battery
More>>>
HP BB09 Ultra Extended Life Notebook Battery:
The official description of HP BB09 Ultra Extended Life Notebook Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Ultra Extended Life battery allow you to work longer indipendently from a power plug. The Ultra Extended Life battery provides the convenience of charging with an AC adapter plugged into the built-in Integrated AC Power Port when it is not in use. With the improved battery life, the battery is a great solution for anyone who requires maximum battery life for all-day computing.

Short summary description HP BB09 Ultra Extended Life Notebook Battery:
This short summary of the HP BB09 Ultra Extended Life Notebook Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP BB09 Ultra Extended Life Notebook Battery, Battery

Long summary description HP BB09 Ultra Extended Life Notebook Battery:
This is an auto-generated long summary of HP BB09 Ultra Extended Life Notebook Battery based on the first three specs of the first five spec groups.

HP BB09 Ultra Extended Life Notebook Battery. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
8850 mAh
Battery voltage
11.25 V
Number of battery cells
9
Battery capacity
100 Wh
Battery
Battery recharge time (on)
7 h
Weight & dimensions
Width
150 mm
Depth
290 mm
Height
30.5 mm
Weight
620 g
Technical details
Compliance certificates
RoHS
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)