Epson logo

Epson Frog Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170718
Info modified on:
03 Aug 2022, 13:54:27
Long product name Epson Frog Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss:

Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss

Epson Frog Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss:

The new pigmented Ultra Chrome HI Gloss ink ensures the largest possible colour space. Especially on account of the two new ink colours red and blue. This colour combination offers an enlarged colour scale, catering for fine tuning through brightness optimisation in the case of glossy media.

Short summary description Epson Frog Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss:

Epson Frog Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss, Gloss enhancer, Pigment-based ink, 1 pc(s)

Long summary description Epson Frog Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss:

Epson Frog Singlepack Gloss Optimizer T0540 Ultra Chrome Hi-Gloss. Colour ink type: Pigment-based ink, Printing colours: Gloss enhancer, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.