location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MPD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184543108
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Mobile workstation Clamshell Grey
  • - Intel® Core™ i7 i7-1185G7
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels WVA LED backlight 16:9
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 512 GB SSD
  • - NVIDIA Quadro T500 2 GB Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.1
  • - Lithium-Ion (Li-Ion) 63 Wh 130 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This short summary of the DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3560, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB, Windows 10 Pro

Long summary description DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

DELL Precision 3560. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Quadro T500. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Pixel density
141 ppi
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1185G7
Processor cores
4
Processor boost frequency
4.8 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-up frequency
3 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
NVIDIA Quadro T500
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB4 Gen 2x2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
SinglePoint
Keyboard language
Swiss
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Evo™ Platform Verified
No
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
63 Wh
Battery voltage
15.2 V
Battery recharge time
3 h
Fast charging
Yes
Battery charge indicator
Yes
Battery weight
250 g
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.8 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Smart card reader
Yes
Face recognition
Yes
Windows Hello
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
357.8 mm
Depth
236.2 mm
Height (front)
1.99 cm
Height (rear)
2.21 cm
Weight *
1.59 kg
Packaging content
Cables included
AC