location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M50 Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4728C002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292176407
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:04:37
The date of the most recent change of this product data-sheet in Icecat.
Quick Guide (14.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 4728C002 user manual (31.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 4728C002 user manual (32.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Improved Dual Pixel CMOS AF and Eye Detection AF
  • - 24.1 Megapixel (APS-C) CMOS Sensor with ISO 100-25600 (H: 51200)
  • - 4K UHD 24p and HD 120p for Slow Motion
  • - Built-in OLED EVF with Touch and Drag AF
  • - Vari-angle Touchscreen LCD
  • - Built-in Wi-Fi, NFC and Bluetooth Technology
  • - Automatic Image Transfer to Compatible Devices while Shooting
  • - New DIGIC 8 Image Processor with Improved Auto Lighting Optimizer
  • - Silent Mode for Quiet Operation
Warranty: 2 Years
Long product name Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black :
The long product name of Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.1 Mpix, CMOS, 22.3 x 14.9mm (APS-C Size), EXIF 2.31 (DCF2.0), JPEG/RAW, 6000 x 4000 Max, Dual Pixel CMOS AF, E-TTL II, 3840 x 2160 (4K UHD), 3" TFT, PictBridge, DPOF, Micro-USB, HDMI
More>>>
Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black:
The official description of Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and amazingly light, this modern classic packs the latest photo and video technology into a stylish design that fits in your hand.

Do your stories justice
Capable, compact and connected, this versatile mirrorless camera features 4K video, Vari-Angle touchscreen, 24.1 Megapixel CMOS sensor and DIGIC 8 for making unforgettable memories with beautiful colour and detail.

Take exceptional photos and videos
Thanks to the EOS M50’s DSLR-sized sensor and incredible processing power, you can shoot stunning photos and cinematic 4K videos straight out of the camera, even in the toughest lighting conditions.

Modern design, intuitive shooting
Equipped with a Vari-Angle touchscreen with Touch and Drag AF and large, central electronic viewfinder, the EOS M50’s modern design is perfectly weighted in the hand, to deliver a refined, intuitive shooting experience.

Connect and share
Quickly connect to smart devices and PCs for easy image Sharing on social media or cloud backup to Irista, with Wi-Fi, Bluetooth® and automatic image sync and transfer.

Create new memories with cinematic 4K video
Produce incredible high-resolution video footage with a unique look and feel and four times the image quality of Full HD.

Improved Dual Pixel CMOS AF and Eye Detection AF.
The EOS M50 delivers improved Dual Pixel CMOS AF for fast, accurate autofocus that helps you get the photo you want right as the moment happens. When used with the EF-M 15–45mm f/3.5-6.3 IS STM lens, the autofocus area includes up to 99 AF points within an 80% x 80% range, and can be expanded up to 143 AF points to cover an image area of approx. 88% horizontal by 100% vertical when combined with select compatible lenses. The new Eye Detection AF analyzes the image and automatically determines where to focus based on your subject's eyes, helping to ensure a treasured headshot or once-in-a-lifetime moment with your best friend is captured in sharp detail.

24.1 Megapixel (APS-C) CMOS Sensor with ISO 100-25600 (H: 51200).
The EOS M50 camera features a 24.1 Megapixel (APS-C) sensor capable of capturing high-resolution image and video files. At 24.1 Megapixels, the EOS M50's sensor delivers images suitable for enlargements with sufficient resolution for significant cropping. Whether making poster-sized prints, zooming in on a particular detail or making beautiful 4K videos, the EOS M50's sensor is up to the task. An ISO range of 100-25600 (H:51200) means images can be captured with low noise and high detail, even in dimly lit situations.

4K UHD 24p and HD 120p for Slow Motion.
Many new televisions feature 4K Ultra HD resolution, which delivers far greater detail than HDTV. The EOS M50 camera can record in 4K UHD at 24 frames per second, which gives your videos a cinematic look similar to most movies and TV shows. To showcase your epic and special moments, a high-speed 120p mode is possible in HD. When shown at normal speed, this creates a slow-motion effect that can highlight fast action like sports or even delicate moments like the wind through someone's hair. 4K frame cropping lets you select a portion of the 4K video frame you've captured and create a high-resolution still image, all in-camera.

Built-in OLED EVF with Touch and Drag AF.
In certain situations, like a bright sunny day, a viewfinder is preferable to a screen. The built-in high-resolution electronic viewfinder on the EOS M50 camera features approximately 2,360,000 dots so you can see high amounts of detail in what you're capturing. Its Organic Light Emitting Diode (OLED) technology offers high-contrast, high-color images that can help properly display the scene you want to capture. Touch and Drag AF lets you use the rear screen as a touchpad while you're using the viewfinder, so you can choose what you want the camera to focus on with just a tap of your finger and without moving the camera away from your face.

Vari-angle Touchscreen LCD.
The EOS M50 is the first EOS M series digital camera to feature a Vari-angle Touchscreen LCD, which has a flexible tilt range ideal for high-angle and low-angle shooting, and composing and reviewing your photos. Tap the screen during Live View while taking photos or videos and thanks to Dual Pixel CMOS AF, the EOS M50 will quickly lock focus to that location in the image. Touch gestures can be used for zooming in or swiping through images you've taken, and easily accessing menu and quick control settings.

Built-in Wi-Fi, NFC and Bluetooth Technology.

Built-in Wi-Fi® Capability
The EOS M50 camera is designed to make using Wi-Fi® connectivity fast and easy. It can transfer files directly to a compatible smart device using the Camera Connect app. Simply connect to the Camera Connect app to transfer images to your smart device, then share and upload from the device directly to various social media sites and web services or print directly to compatible wireless Canon printers. The EOS M50 also supports EOS Utility, allowing remote Live View shooting, precise focusing and easy setting changes right from your computer.

Built-in NFC Capability
With its built-in NFC (Near Field Communication) capability, the EOS M50 camera connects directly to compatible Android devices as well as Canon's Connect Station CS100 device by simply touching the NFC icon located on the camera to the device.

Built-in Bluetooth® Capability
Bluetooth® pairing helps you connect the camera to compatible smart devices using the free Canon Camera Connect app, and to the optional Wireless Remote Control BR-E1 for remote shooting. This low-energy wireless connection helps preserve battery life while allowing remote control of the EOS M50 camera. It also sends continuously updated GPS location data from your phone, letting you geotag what you've captured so you can know precisely where you took that epic vacation photo. You can also establish a direct Wi-Fi® connection to use your phone as a viewfinder, as well as check and download previously captured photos and videos.

Remote Shooting and Wireless Printing
Wireless capabilities also allow users to use their compatible smart devices to remotely control the camera, which is useful for self-portraits and group shots or shooting from a distance as long as the camera is in wireless range. A variety of the camera's expressive capabilities are available to you: use different shooting modes; choose AF frame modes (single-point/face detection); shoot in continuous shooting mode; and utilize the AF button. Just connect to a compatible device using the free Camera Connect app to start capturing photos using remote shooting.

Automatic Image Transfer to Compatible Devices while Shooting.
Backing up your photos and videos is easy with the EOS M50 camera, which can automatically send what you've captured to your computer and other compatible devices. After the initial setup with the Image Transfer Utility 2 app, all you need to do is leave your camera on when it's connected to Wi-Fi® and the files will be sent without any further effort from you.

New DIGIC 8 Image Processor with Improved Auto Lighting Optimizer.
The EOS M50 camera features the new DIGIC 8 Image Processor, which helps improve autofocus performance, enables you to shoot 4K UHD 24p video and aids with many other advanced features. It comes with an improved Auto Lighting Optimizer, which analyzes the image and helps minimize blown-out areas by maintaining color and detail in the bright parts of a photo. When set to High, it can even smooth the transitions between colors, helping you take impressively lifelike sunrise and sunset photos.

Silent Mode for Quiet Operation.
Sometimes you don't want the sound of a camera interrupting the perfect moment, whether it's the bride saying "I do" or your newborn baby sleeping. Silent Mode helps you make sure your camera doesn't startle your subject by enabling capture with virtually no shutter sound. This means you can shoot precious moments without worrying about detracting from them.

Short summary description Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS M50 Mark II, 24.1 MP, 6000 x 4000 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Canon EOS M50 Mark II MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Canon EOS M50 Mark II. Camera type: MILC Body, Megapixel (approx.): 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 51200. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 351 g. Product colour: Black

3.5mm external microphone input
3.5mm external microphone input

Record amazing audio from external microphones

4K and vertical movies
4K and vertical movies

For those special projects

Use as a webcam
Use as a webcam

With free EOS Webcam Utility for amazing image quality

24.1 megapixel APS-C sensor
24.1 megapixel APS-C sensor

Great image quality and shallow depth of field

Live YouTube streaming
Live YouTube streaming

Stream live to your audience from any Wi-Fi network

Great in low light
Great in low light

AF in very dim light down to -4EV and shoot up to ISO 25,600

Full HD movie at 60p
Full HD movie at 60p

With Dual Pixel AF for smooth focusing

Auto video transcoding
Auto video transcoding

Get movies quickly from your camera onto your laptop or mobile device

10fps continuous shooting
10fps continuous shooting

Capture fast moving action and fleeting moments

Picture quality
Camera type *
MILC Body
Megapixel (approx.) *
24.1 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 4000, 3984 x 2656, 2976 x 1984, 2400 x 1600, 6000 x 3368, 3984 x 2240, 2976 x 1680, 2400 x 1344, 5328 x 4000, 3552 x 2664, 2656 x 1992, 2112 x 1600, 4000 x 4000, 2656 x 2656, 1984 x 1984, 1600 x 1600, 4000 x 4000
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
25.8 MP
Image sensor size (W x H)
22.3 x 14.9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPEG
Lens system
Lens mount interface
Canon EF-M
Mounting type
Bayonet
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, One Shot Focus, Servo Auto Focus
Face tracking
Yes
Closest focusing distance
1 m
Auto Focus (AF) points
143
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
51200
ISO sensitivity
100, 6400, 25600, 51200
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
5 m
Flash recharging time
3 s
External flash connector
Yes
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video recording time
85 min
Resolution at capture speed
1280x720@120fps, 1920x1080@24fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@24fps
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio system
stereo
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.5 cm
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Flip-out screen
Yes
Display
Vari-angle LCD display
Yes
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Viewfinder screen size
0.39"
Ports & interfaces
PictBridge *
Yes
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
Network
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Food, Landscape, Night, Portrait, Sports
Shooting modes *
Aperture priority, Auto, Movie, Scene, Shutter priority
Photo effects *
Neutral
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Camera playback
Single image, Slide show
Dioptre correction
Yes
Start-up time
1000 ms
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Histogram
Yes
Live view
Yes
Image editing
Rotating
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.31, RAW
Image quality adjustment
Brightness, Contrast, Saturation
Anti-dust function
Yes
Playback modes
Repeat, Slideshow, Zoom
Image processor
DIGIC 8
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Material
Polycarbonate (PC)
Certification
CE, EAC
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
7.2 V
Battery life (CIPA standard)
235 shots
Battery capacity
875 mAh
Battery type
LP-E12
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
116.3 mm
Depth
58.7 mm
Height
88.1 mm
Weight
351 g
Weight (including battery)
387 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Hand strap
Yes
Cables included
AC
Battery charger included
Yes
Batteries included
Yes
Lens cap included
Yes
Quick start guide
Yes
User guide
Yes
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)