Fujitsu logo

Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99653
Info modified on:
23 Jul 2024, 20:53:12
Warranty:
3 years Collect & Return Service
Long product name Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

LIFEBOOK P771, Intel Core i7-2617M (1.5GHz, 4MB, 800MHz), 30.7cm (12.1") LED 1280x800pixel TFT, 4GB DDR3 1333MHz PC3-10600 SO DIMM RAM, 128GB SATA 2.5" SSD, IEEE 802.11a/b/g/n, UMTS, Bluetooth 3.0, DVD Super Multi, WebCam 2.0MP, Microsoft Windows 7 Professional 64-bit

Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK P Series
The slim companion to go
The LIFEBOOK P Series from Fujitsu represent a milestone in design and mobility with its one of the smallest footprint of 30.7 cm (12.1-inch) display form factor. With best connectivity and featuring latest Intel® Core™ i7 vPro™ processor, the Fujitsu LIFEBOOK P Series is the perfect choice for executives who need full functionality and performance while on the move.

TECH SPECS Fujitsu LIFEBOOK P771
-Second generation Intel® Core™ i7 vPro™ processor.
-genuine Windows® 7 Professional.
-High security thanks to Advanced Theft Protection and Computrace® enabled BIOS including disabling.
-Available in two design options: Stylish glossy black design and matt black.
-Excellent expandability with modular bay for a second battery or optical disk drive and port replicator option.
-Unlimited connectivity with optional 3G/UMTS, WLAN and Bluetooth.
-Optional 128 GB Solid State Disk.
-New features including Revived modular bay concept, USB 3.0, Anytime USB Charge, 0-Watt AC adapter, ScrollWheel, etc.

EASE OF USE
Your business doesn’t live in the office – it goes wherever you go. And with Windows 7 Professional, you have simple ways to connect, communicate, network, and get it done – whether you’re in the office or on the road. And thanks to the integrated Bluetooth antenna, you can seamlessly connect your LIFEBOOK P Series to your peripherals and other mobile devices.

FACE TO FACE
With the integrated webcam comfortable video calls and video conferences are a pleasure – without the need for any accessories. Your partner's image will appear clear and sharp on the 30.7 cm (12.1-inch) WXGA display, which utilizes glare technology to allow wider viewing angles and which is backlit with LEDs for exceptional brightness.
The notebook can equally be used to make phone calls economically via Voice over IP, with integrated microphones that effectively suppress ambient noise for top sound quality.

GOOD TO GO
The compact and lightweight LIFEBOOK P Series is the ultimate companion for mobile business performers. Embedded mobile broadband keeps you connected while travelling by car or train, and fits perfectly on your lap in even the smallest airplane seat. No matter how rough the ride, our ShockSensor technology secures your sensitive data by protecting the hard disk against sudden bumps. The integrated EcoButton allows an extended battery life, so you can work much longer between charges.

Short summary description Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK P771, Intel® Core™ i7, 1.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK P771. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2617M, Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.