location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Interactive Unit - ELPIU01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interactive Unit - ELPIU01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H415020
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Interactive Unit - ELPIU01 :
The long product name of Epson Interactive Unit - ELPIU01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BrightLink Solo Interactive Module (IU-01)
More>>>
Epson Interactive Unit - ELPIU01:
The official description of Epson Interactive Unit - ELPIU01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Interactive learning made easy and affordable.

Get premium interactive whiteboard quality and functionality at a fraction of the price. The Epson BrightLink Solo is an interactive module that connects directly to your computer, via a USB cable, and works with new or existing projectors. No need to worry about which size interactive board you can afford. The BrightLink Solo gives you an interactive area as large as 96" (WXGA) and 102" (XGA), all for one low price. Now, it’s easy to transform virtually any wall or whiteboard into an interactive learning area. With easy installation and setup, the Epson BrightLink Solo offers an affordable interactive solution that will help you engage your audience and bring interactivity to more students and classrooms than ever before.

Short summary description Epson Interactive Unit - ELPIU01:
This short summary of the Epson Interactive Unit - ELPIU01 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Interactive Unit - ELPIU01, 2.59 m (102"), 16:10, USB, USB Type-A, White, 180 mA

Long summary description Epson Interactive Unit - ELPIU01:
This is an auto-generated long summary of Epson Interactive Unit - ELPIU01 based on the first three specs of the first five spec groups.

Epson Interactive Unit - ELPIU01. Display diagonal: 2.59 m (102"). Aspect ratio: 16:10. Interface: USB, USB connector type: USB Type-A. Product colour: White. Power consumption: 180 mA, Battery type: NiMH AAA

Display
Display diagonal *
2.59 m (102")
Projector
Aspect ratio
16:10
Ports & interfaces
Interface
USB
USB 2.0 ports quantity
1
USB connector type
USB Type-A
Infrared data port
Yes
Ergonomics
Product colour
White
Wall mountable
Yes
Power
Power consumption
180 mA
USB powered
Yes
Battery type
NiMH AAA
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Required software
Easy Interactive Driver TeamBoard Draw
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
10 - 60 °C
Weight & dimensions
Width *
105 mm
Depth
11.9 mm
Height *
9 mm
Weight
1.45 kg
Packaging data
Package width
145 mm
Package depth
1110 mm
Package height
175 mm
Package weight
4.3 kg
Quantity per pack
1 pc(s)
Packaging content
Cables included
USB
Stylus included
Yes
Logistics data
Country of origin
China
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
185.4 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
185.4 cm
Products per pallet
50 pc(s)
Products per pallet (UK)
60 pc(s)
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Country Distributor
United Kingdom 1 distributor(s)